EN
  • EN
  • DE

TDA8754HL/11/C1,51

Part No TDA8754HL/11/C1,51
Manufacturer NXP / Nexperia
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/VIDEO 8BIT 110M 144LQFP / ADC, Video 8 b 110M Serial 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Type ADC, Video
Number of Channels 2
Resolution (Bits) 8 b
Sampling Rate (Per Second) 110M
Data Interface Serial
Voltage Supply Source Analog and Digital
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -10°C ~ 70°C
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number TDA875
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935272702518,TDA8754HL11BE-T,TDA8754HL11BE-T-ND
Standard Package 750
Win Source Part Number 1098943-TDA8754HL/11/C1,51
Ultra Librarian 3D Model Ultra Librarian TDA8754HL/11/C1,51 CAD Model

Description

The TDA8754HL/11/C1,51 is a high-performance triple analog-to-digital converter (ADC) designed by NXP Semiconductors. This integrated circuit is primarily intended for high-resolution video and graphics applications where accurate and fast conversion of analog signals to digital form is required. With its state-of-the-art design and robust feature set, the TDA8754HL/11/C1,51 is an ideal solution for a wide range of multimedia and display technologies.

Key Features

  • High-Speed Performance: The device is capable of converting analog inputs to digital outputs at high speeds, making it suitable for demanding applications such as HDTV, LCD monitors, and projectors.
  • Triple ADC: This component includes three ADCs in one package, allowing for simultaneous sampling of red, green, and blue video signals, which is essential for accurate color reproduction in display systems.
  • High Resolution: It supports resolutions up to and including UXGA (1600x1200 pixels), ensuring compatibility with high-resolution display formats.
  • Auto-Calibration: The TDA8754HL/11/C1,51 features an internal auto-calibration function that minimizes differential non-linearity errors and optimizes performance without the need for external adjustments.
  • Programmable Gain Amplifier: Each ADC channel has an associated programmable gain amplifier (PGA), providing flexibility in signal conditioning for various input signal ranges.
  • Low Power Consumption: Designed with power efficiency in mind, the device maintains low power consumption, which is critical for portable and energy-sensitive applications.
  • Digital Interface: The TDA8754HL/11/C1,51 offers a digital interface compatible with most digital signal processors (DSPs) and microcontrollers, facilitating easy integration into system designs.

Applications

The versatility of the TDA8754HL/11/C1,51 makes it suitable for a variety of applications including, but not limited to, video capture cards, surveillance systems, video editing equipment, and any multimedia system requiring high-quality video digitization.

Quality and Reliability

As with all NXP products, the TDA8754HL/11/C1,51 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding applications. The device is available in a compact LQFP-80 package, providing a space-efficient solution for modern electronic designs.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess