EN
  • EN
  • DE

TDA8752H

Part No TDA8752H
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Triple high speed Analog-to-Digital Converter ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266378-TDA8752H
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8752H CAD Model

Description

The TDA8752H is a high-performance, 8-bit triple analog-to-digital converter (ADC) designed by NXP Semiconductors. This integrated circuit is specifically tailored for the digitization of RGB graphics signals from personal computers and workstations. Its state-of-the-art design allows it to capture and convert analog signals to digital form with exceptional accuracy and speed, making it a key component in advanced video and graphics processing applications.

Key Features

  • High-Speed Operation: The TDA8752H operates at a maximum sampling rate of 110 mega samples per second (MSPS), ensuring that high-resolution video can be captured without loss of detail.
  • Triple ADC: With three ADCs integrated into one chip, it can simultaneously process the red, green, and blue video signals, providing synchronous sampling and improved color rendering.
  • Internal Reference Voltage: The device includes an internal reference voltage, which minimizes external components and simplifies the design of the end application.
  • Programmable Input Range: The input range is programmable, allowing it to accommodate various signal amplitudes, thus offering flexibility in interfacing with different video sources.
  • Power-Down Mode: It includes a power-down mode that significantly reduces power consumption when the device is not in active use.
  • Flexible Digital Interface: The TDA8752H features a flexible digital interface that is compatible with a wide range of microprocessors and digital signal processors, ensuring easy integration into various systems.

Applications

The TDA8752H is ideal for use in a variety of applications where high-quality video capture is essential. This includes:

  • High-resolution color scanners and cameras
  • Professional video editing and production equipment
  • PC graphics cards and monitors
  • Advanced television and HDTV systems
  • Medical imaging devices

In summary, the TDA8752H from NXP Semiconductors offers a robust solution for the accurate and efficient conversion of analog RGB signals into digital form. Its high-speed operation, integrated features, and ease of use make it a preferred choice for developers and manufacturers of advanced video and graphics processing equipment.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess