EN
  • EN
  • DE

TDA8752H/8

Part No TDA8752H/8
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Triple high speed Analog-to-Digital Converter ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362904-TDA8752H/8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8752H/8 CAD Model

Description

Product Overview: NXP TDA8752H/8 Triple 8-bit Analog-to-Digital Converter

The TDA8752H/8 is a high-performance triple 8-bit analog-to-digital converter (ADC) designed by NXP Semiconductors, tailored for the demanding needs of color image and video processing applications. This ADC is capable of converting analog RGB or YPbPr video signals into digital form, making it an essential component in digital video systems, high-resolution scanners, and other multimedia devices.

Key Features

  • High-Speed Operation: The TDA8752H/8 can operate up to a maximum sampling rate of 165 Msps (mega samples per second), enabling it to handle high-resolution video formats with ease.
  • Triple ADC: It features three ADCs in one package, allowing for simultaneous sampling of red, green, and blue video components or other types of three-channel analog signals.
  • Resolution: With an 8-bit resolution per channel, the TDA8752H/8 provides a fine level of detail in the digital representation of the input signal.
  • Low Power Consumption: Designed for efficiency, the device maintains low power consumption, making it suitable for use in power-sensitive applications.
  • Programmable Input Range: The input range is programmable, offering flexibility to match the requirements of various signal sources.
  • Integrated Clamp Function: An on-chip clamp function for each channel ensures stable black level of the input signals, improving the overall image quality.
  • Single 5V Supply: The device operates from a single 5V supply, simplifying the power design of the system.

Applications

The TDA8752H/8 is ideal for a wide array of applications where accurate and fast conversion of analog signals to digital form is required. These applications include:

  • High-resolution video capture cards
  • Professional video cameras
  • Video editing and production equipment
  • Color scanners and digital imaging systems
  • Display controllers and digital signage

With its robust feature set and NXP's commitment to quality, the TDA8752H/8 ADC is a reliable choice for developers and manufacturers looking to enhance their digital video and imaging solutions with high-speed, high-resolution analog-to-digital conversion capabilities.

You May Also Be Interested in

IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $4.3014
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Lowest to $35.9690
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess