EN
  • EN
  • DE

TDA8601T

Part No TDA8601T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description RGB/YUV and fast blanking switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362853-TDA8601T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8601T CAD Model

Description

The TDA8601T is a high-performance integrated circuit developed by NXP Semiconductors, tailored for the precise control and driving of small and medium-sized color displays. The TDA8601T is part of NXP's renowned line of display drivers, offering a combination of advanced features and reliable performance that make it an excellent choice for a variety of applications.

Key Features

  • Multi-Channel Output: The TDA8601T is equipped with multiple output channels, designed to provide consistent and stable driving current to the display's RGB subpixels, ensuring vibrant and accurate color reproduction.
  • Integrated Power Management: It includes an integrated power management system that optimizes power consumption, making it suitable for battery-operated devices where power efficiency is critical.
  • High-Speed Operation: The device supports high-speed operation, allowing for rapid data transfer and processing that contribute to smooth and flicker-free display performance.
  • Compatibility: It is compatible with various types of display technologies, making it a versatile solution for a wide range of display applications.
  • Compact Package: The TDA8601T comes in a compact package, which makes it an ideal choice for space-constrained applications such as portable electronics and handheld devices.

Applications

The TDA8601T is suitable for a diverse array of applications, thanks to its robust design and feature set. It is commonly used in:

  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • Portable media players
  • Automotive displays
  • GPS navigation systems

Technical Specifications

The technical specifications of the TDA8601T include a wide operating voltage range, low power consumption, and support for various communication protocols. It is designed to meet the stringent requirements of modern display technologies, providing a reliable solution for designers and manufacturers.

In summary, the NXP TDA8601T is a sophisticated display driver IC that offers an optimal blend of performance, power efficiency, and versatility. Its advanced capabilities make it an excellent choice for driving the next generation of color displays in a multitude of electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess