EN
  • EN
  • DE

TDA8595TH/N2S

Part No TDA8595TH/N2S
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840073-TDA8595TH/N2S
Ultra Librarian 3D Model Ultra Librarian TDA8595TH/N2S CAD Model

Description

The TDA8595TH/N2S is a state-of-the-art integrated circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the automotive and high-performance mixed-signal electronics market. This IC is specifically engineered to meet the demanding requirements of advanced car audio systems, providing high-quality sound amplification with a focus on reliability and efficiency.

Key Features

  • High Output Power: The TDA8595TH/N2S is capable of delivering an impressive output power, ensuring that it can drive speakers to produce loud and clear audio without distortion.
  • Multiple Channels: This IC comes with multiple channels, enabling it to support complex audio systems with various speaker configurations for a surround sound experience.
  • I2C-Bus Control: It includes an I2C-bus interface, which allows for seamless integration and communication with other components in the system, providing ease of control and customization.
  • Advanced Diagnostics: The device features sophisticated diagnostic capabilities to monitor the system's performance and detect any potential issues, ensuring the safety and longevity of the audio system.
  • Low Distortion: With its advanced design, the TDA8595TH/N2S ensures low levels of harmonic distortion, resulting in a clear and high-fidelity audio output.
  • Thermal Protection: Built-in thermal protection safeguards the IC against overheating, contributing to its durability and stable operation under various conditions.

Applications

The TDA8595TH/N2S is ideal for a wide range of automotive audio applications. It's perfect for manufacturers looking to create high-end car audio systems that require robust amplification, detailed sound control, and reliable performance. This IC can be used in car radios, infotainment systems, and other in-vehicle audio applications where quality and durability are paramount.

Technical Specifications

The TDA8595TH/N2S operates over a wide supply voltage range and is housed in a heat-dissipating package to ensure optimal performance even under high-power operation. For detailed technical specifications, including electrical characteristics and pin configurations, refer to the official NXP datasheets and product documentation.

In summary, the NXP TDA8595TH/N2S is a versatile and powerful audio amplification solution that offers exceptional sound quality, advanced features, and the reliability expected from a leading semiconductor manufacturer. Its integration into automotive audio systems represents a commitment to audio excellence and innovation.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9583 $56.8749
7+ $15.5556 $108.8892
10+ $15.0695 $150.6950
14+ $14.5834 $204.1676
18+ $14.0972 $253.7496
24+ $12.6389 $303.3336
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess