EN
  • EN
  • DE

TDA8589AJ/N3,112

Part No TDA8589AJ/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 69W QUAD 37SIL / High Performance Audio Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 69W x 4 @ 2 Ohm
Operating Supply Voltage 8 V ~ 18 V
Features I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Style Through Hole
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 37-DBS
Package 37-SIP Formed Leads
Win Source Part Number 796598-TDA8589AJ/N3,112
Popularity Medium
Supply and Demand Status Limited
Family Name TDA8589AJ
Introduction Date February 24, 2004
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA8589AJ/N3,112 CAD Model

Description

The TDA8589AJ/N3,112 is a high-performance integrated circuit developed by NXP Semiconductors, which is a leader in the automotive and industrial market sectors. This versatile audio power amplifier is designed to deliver superior audio quality and is ideal for use in car radio applications and various multimedia systems.

This robust IC features a quad bridge-tied load (BTL) output that can drive speakers directly, with each channel capable of delivering up to 4 x 26W of output power. The TDA8589AJ/N3,112 operates over a wide supply voltage range, making it suitable for vehicles with fluctuating battery voltages, ensuring consistent performance without the need for complex power supply management.

One of the standout features of the TDA8589AJ/N3,112 is its built-in diagnostic capabilities. It includes I²C-bus controlled diagnostics for detecting issues such as short-circuits to the battery or ground, open load, and overtemperature conditions. These safety features are crucial for automotive environments, where reliability and durability are of paramount importance.

Additionally, the TDA8589AJ/N3,112 comes with a range of protection features, including short-circuit safe to ground, to Vcc and across the load, as well as a thermal protection with a thermal warning. It also has a mute/stand-by switch to minimize power consumption when not in active use.

The product is housed in a DBS27P package, which is designed to optimize the thermal performance and allow for a compact system design. The TDA8589AJ/N3,112 is also designed with simplicity in mind, requiring minimal external components to function, thus reducing the overall design complexity and cost.

In summary, the TDA8589AJ/N3,112 by NXP Semiconductors is a highly reliable and efficient solution for automotive audio applications, offering high output power, advanced diagnostics, and protection features, all within a compact and user-friendly design.

You May Also Be Interested in

ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess