EN
  • EN
  • DE

TDA8571J/N2,112

Part No TDA8571J/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 45W QUAD 23SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 45W x 4 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DBS23P
Dimension 23-SIP Formed Leads
Win Source Part Number 136117-TDA8571J/N2,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8571J/N2,112 CAD Model

Description

Product Overview: TDA8571J/N2,112

The TDA8571J/N2,112 is a high-performance, integrated class-B power amplifier produced by NXP Semiconductors. Designed to deliver exceptional audio quality, this amplifier is a perfect fit for automotive audio applications, offering both power and fidelity to enhance the in-car entertainment experience.

Key Features

  • Output Power: The device boasts an impressive output power of 4 x 40 W/4 ohm, providing robust sound output for a range of audio applications.
  • Flexibility: It is capable of driving 2 ohm loads, allowing for the use of multiple speakers in parallel for a more immersive audio setup.
  • Low Distortion: The TDA8571J/N2,112 ensures low levels of harmonic and crossover distortion, which translates to clearer and more accurate sound reproduction.
  • Protection Features: It comes equipped with various protection features including short-circuit safe to ground, to Vbat, and across the load, as well as thermal protection, ensuring reliability and longevity of the device.
  • Standby and Mute Functions: The amplifier includes standby and mute functions, which help in reducing power consumption when not in active use.

Applications

The TDA8571J/N2,112 is primarily used in car radio applications. Its high power output and quality sound reproduction make it an ideal choice for in-vehicle entertainment systems, where space constraints and power efficiency are critical considerations.

Quality and Reliability

NXP Semiconductors is renowned for their commitment to quality, and the TDA8571J/N2,112 is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it performs consistently over a wide range of temperatures and operating conditions.

Easy Integration

With its compact size and minimal external component requirement, this amplifier integrates easily into existing systems, simplifying the design and development process for audio system manufacturers.

Environmental Compliance

In alignment with global environmental standards, the TDA8571J/N2,112 adheres to green product requirements and is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is free from lead and other hazardous materials.

In summary, the TDA8571J/N2,112 from NXP Semiconductors is a powerful, high-quality audio amplifier that offers reliability and performance for automotive audio systems, backed by the assurance of NXP's reputation in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess