EN
  • EN
  • DE

TDA8568Q/N3,112

Part No TDA8568Q/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 35W QUAD 23SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 35W x 4 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DBS23P
Dimension 23-SIP Formed Leads
Win Source Part Number 126555-TDA8568Q/N3,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8568Q/N3,112 CAD Model

Description

Introducing the TDA8568Q/N3,112 Power Amplifier by NXP Semiconductors

The TDA8568Q/N3,112 is a high-performance integrated circuit brought to you by NXP Semiconductors, a leader in the automotive and audio processing industry. This robust IC is a power amplifier designed for high-quality audio applications, particularly in automotive sound systems. With its advanced technology and reliable performance, the TDA8568Q/N3,112 is the perfect solution for delivering powerful, clear, and crisp sound in a compact package.

Key Features

  • Output Power: The TDA8568Q/N3,112 boasts a remarkable output power of 4 x 25 W/4 ohm, providing ample volume and clarity for in-car entertainment systems.
  • Flexibility: It offers a flexible range of operation with a supply voltage from 6 V to 18 V, making it versatile for various automotive applications.
  • Quad Bridge Configuration: This IC features a quad bridge-tied load (BTL) configuration, enabling direct drive of the speakers and reducing the need for external components.
  • Protection Features: It comes equipped with a suite of protection features such as short-circuit protection, thermal protection, and a loss-of-ground and open-load detection in the output stages, ensuring safe and reliable operation under harsh conditions.
  • Low Distortion: The TDA8568Q/N3,112 is designed to produce low distortion and low noise levels, providing high-fidelity audio reproduction.

Applications

The TDA8568Q/N3,112 is primarily aimed at automotive audio applications, such as car radios and sound systems, but it is also suitable for any audio amplification task that requires high power output with minimal distortion and noise. Its robust design ensures that it can handle the challenging environment of vehicle electronics with ease.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA8568Q/N3,112 is no exception. Manufactured with precision and designed for reliability, this power amplifier IC is a testament to NXP's dedication to delivering superior products that meet the stringent requirements of the automotive industry.

Whether you're designing a new car audio system or upgrading an existing one, the TDA8568Q/N3,112 from NXP Semiconductors offers the performance, flexibility, and reliability needed to create an exceptional audio experience.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess