EN
  • EN
  • DE

FSMD200-1210R

Part No FSMD200-1210R
Manufacturer Fuzetec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fuzetec
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823614-FSMD200-1210R
Ultra Librarian 3D Model Ultra Librarian FSMD200-1210R CAD Model

Description

The FSMD200-1210R is a Polymeric PTC Resettable Fuse manufactured by Fuzetec. This device is designed to protect electronic circuits from overcurrent conditions. It operates by increasing its resistance significantly when an overcurrent event occurs, thereby limiting the current and protecting downstream components. Once the fault is cleared and power is removed, the device cools down and returns to its low-resistance state, allowing normal circuit operation to resume.

Applications:

  • USB Ports: Protecting USB ports in computers and peripherals from overcurrent damage.
  • Power Supplies: Providing overcurrent protection in low voltage power supplies.
  • Battery Packs: Safeguarding battery packs in mobile phones, laptops, and other portable devices.
  • Game Consoles: Protecting the power input and output ports of gaming consoles.
  • Automotive Electronics: Used in various automotive electronic systems to protect against electrical faults.

Features:

  • Resettable Functionality: Automatically resets after the overcurrent condition is removed.
  • Surface Mount Device (SMD): Designed for surface mount assembly, saving space on the PCB.
  • Compact Size: Small form factor suitable for densely populated circuit boards.
  • Fast Trip Time: Quickly responds to overcurrent events to minimize potential damage.
  • Low Resistance: Offers low resistance during normal operation, minimizing power loss.
  • High Holding Current: Can withstand a specified amount of continuous current without tripping.

Benefits:

  • Enhanced Circuit Protection: Provides reliable protection against overcurrent conditions.
  • Reduced Downtime: Resettable functionality eliminates the need for fuse replacement, reducing downtime.
  • Improved Safety: Prevents damage to electronic components and reduces the risk of fire.
  • Cost Savings: Eliminates the cost of replacing traditional fuses.
  • Simplified Maintenance: Reduces maintenance requirements due to the resettable nature of the device.

Additional Details:

The FSMD200-1210R has a holding current of 2.0A and a trip current that depends on the duration of the overcurrent. The '1210' in the part number refers to the device's dimensions in inches (0.12 inch x 0.10 inch). It is designed to operate within a specified temperature range. Its compact size and surface mount design make it suitable for automated assembly processes. The device conforms to industry safety standards for electronic components. It is crucial to consult the manufacturer's datasheet for precise specifications, including trip time curves and temperature derating information.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Others
Lowest to $0.3269
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
99-218/RSC-DQ2R2BY/2C Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0874
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.0840 $50.4000
1,455+ $0.0689 $100.2495
2,250+ $0.0668 $150.3000
3,100+ $0.0646 $200.2600
4,000+ $0.0625 $250.0000
5,360+ $0.0560 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess