EN
  • EN
  • DE

TDA8567Q/N3,112

Part No TDA8567Q/N3,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 35W QUAD 23SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 4-Channel (Quad)
Max Output Power x Channels @ Load 35W x 4 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package DBS23P
Dimension 23-SIP Formed Leads
Win Source Part Number 108264-TDA8567Q/N3,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8567Q/N3,112 CAD Model

Description

Product Overview: TDA8567Q/N3,112

The TDA8567Q/N3,112 is a high-performance integrated circuit (IC) produced by NXP Semiconductors, a leader in the automotive and industrial market. This IC is designed as a power amplifier and is most commonly utilized in car audio systems. The TDA8567Q/N3,112 stands out for its reliability, efficiency, and superior sound quality, making it a preferred choice for audio applications in vehicles.

Key Features

  • Amplifier Type: The TDA8567Q/N3,112 is a class-B output amplifier, which offers a balanced combination of efficiency and linearity for audio reproduction.
  • Output Power: It is capable of delivering 4 x 40 W/4 Ω of output power, which is sufficient for driving speakers in a car audio system without the need for additional power stages.
  • Operating Voltage: The device operates over a wide supply voltage range, typically from 6 V to 18 V, accommodating the fluctuations in a car's electrical system.
  • Protection Features: It includes various protection features such as short-circuit protection, thermal protection, and load dump protection, ensuring the longevity and safety of both the IC and the audio system.
  • Low Distortion: The TDA8567Q/N3,112 is designed to have low distortion, which results in clear and high-fidelity audio output.
  • Minimal External Components: This IC requires minimal external components, which simplifies circuit design and reduces overall system cost.

Applications

The TDA8567Q/N3,112 is primarily used in car audio systems as a power amplifier for speakers. Its robust design also makes it suitable for other automotive audio applications that demand high-quality sound and reliable operation under varying conditions.

Product Specifications

Parameter Value
Manufacturer NXP Semiconductors
Product Category Audio Amplifiers
RoHS Yes
Mounting Style Through Hole
Package / Case DBS17P
Output Type 4-Channel (Quad)
THD plus Noise 0.02 %
Operating Temperature Range -40°C to +85°C

With its robust design and comprehensive features, the TDA8567Q/N3,112 is an excellent choice for automotive audio enthusiasts and professionals looking for a reliable and high-performing audio amplifier solution.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess