EN
  • EN
  • DE

TDA8566TH/N2S,112

Part No TDA8566TH/N2S,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS B OUTPUT 20HSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 55W x 2 @ 2 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-HSOP
Dimension 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 131722-TDA8566TH/N2S,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8566TH/N2S,112 CAD Model

Description

The TDA8566TH/N2S,112 is a high-performance integrated circuit produced by NXP Semiconductors, a trusted name in the electronics industry. This IC is part of NXP's extensive line of audio amplifiers and is specifically designed to deliver exceptional audio quality with high power efficiency. It is an ideal solution for automotive audio applications as well as home audio systems requiring a compact yet powerful audio amplification solution.

Key Features

  • Amplifier Type: The TDA8566TH/N2S,112 is a class B dual-channel audio power amplifier capable of delivering a robust sound experience.
  • Output Power: It can provide an output of 2 x 40 W into a 4-ohm load, making it suitable for powerful sound systems.
  • Supply Voltage: The device operates over a wide supply voltage range from 6 V to 18 V, accommodating various power requirements.
  • Efficiency: Designed with power efficiency in mind, it minimizes power loss and heat generation, ensuring reliable performance even during extended use.
  • Protection Features: The TDA8566TH/N2S,112 comes with a suite of protection features including short-circuit protection, thermal protection, and load dump protection, safeguarding the device and the audio system from potential damage.
  • Package: It is available in a DBS17P, SOT753 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the TDA8566TH/N2S,112 makes it suitable for a wide range of applications. It is predominantly used in:

  • Car radio amplifiers
  • High-fidelity car audio systems
  • Home stereo systems
  • Self-powered speakers
  • Compact audio applications

With its combination of power, efficiency, and protection features, the TDA8566TH/N2S,112 from NXP Semiconductors stands out as a reliable and versatile audio amplification solution for both automotive and home audio markets.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess