EN
  • EN
  • DE

TDA8560Q/N1

Part No TDA8560Q/N1
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description 55 W 2 Channel Audio Amplifier PZIP13
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOT-141-6
Number of Pins 13
Output Power 40 W
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1220012-TDA8560Q/N1
Categories Linear - Amplifiers - Audio
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8560Q/N1 CAD Model

Description

The TDA8560Q/N1 is a high-performance integrated circuit produced by NXP Semiconductors, designed specifically for car audio applications. This robust audio amplifier is capable of delivering a powerful output with high fidelity, making it an excellent choice for automotive entertainment systems.

Key Features

  • Power Output: The TDA8560Q/N1 offers an impressive 2 x 40 W/2 Ω or 1 x 80 W/4 Ω power output, providing a strong and clear sound for in-car audio systems.
  • Flexibility: This amplifier can be used in both single-ended and bridge-tied load configurations, offering versatility to accommodate various speaker setups.
  • Protection: It comes with a comprehensive set of protection features, including short-circuit protection, thermal protection, and load dump protection, ensuring reliable operation under harsh automotive conditions.
  • Low Distortion: The TDA8560Q/N1 is designed to minimize distortion, resulting in a cleaner, more accurate audio reproduction.
  • High Efficiency: With its high efficiency, the amplifier ensures reduced power consumption and minimal heat generation, which is critical for the confined spaces within a vehicle.

Applications

The TDA8560Q/N1 is primarily used in automotive audio systems, but can also be utilized in any application that requires a high-quality audio amplification, such as DIY audio projects or portable speaker systems.

Technical Specifications

  • Supply Voltage Range: 6 V to 18 V
  • Load Impedance: Down to 2 Ω
  • Low Standby Current
  • Operating Temperature Range: -40°C to +85°C

The TDA8560Q/N1 is a testament to NXP's commitment to delivering high-performance audio solutions. Its robust design, coupled with high power output and protection features, makes it an ideal choice for audio enthusiasts and professionals looking to enhance their automotive sound systems. Whether for a simple upgrade or a complete system overhaul, the TDA8560Q/N1 provides the reliability and performance needed for an exceptional audio experience on the road.

You May Also Be Interested in

Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess