EN
  • EN
  • DE

TDA8552TS/N1,112

Part No TDA8552TS/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STER 1.4W 20SSOP / Amplifier IC 2-Channel (Stereo) Class AB 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.4W x 2 @ 8Ohm
Voltage - Supply 2.7V ~ 5.5V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 20-SSOP
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Base Product Number TDA855
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 935261316112,TDA8552TSDK,TDA8552TSDK-ND
Standard Package 75
Win Source Part Number 981339-TDA8552TS/N1,112
Ultra Librarian 3D Model Ultra Librarian TDA8552TS/N1,112 CAD Model

Description

The TDA8552TS/N1,112 is a state-of-the-art audio amplifier produced by NXP Semiconductors, a leader in the industry known for its high-quality electronic components. This particular model is part of the TDA8552 series and is designed to deliver exceptional sound quality and performance for a variety of audio applications.

Key Features

  • Amplifier Type: The TDA8552TS/N1,112 is a class B audio amplifier, which ensures high efficiency and low power consumption, making it ideal for portable electronic devices.
  • Output Power: It is capable of delivering 2 x 1.2W of output power into an 8 Ohm load, which is sufficient for a wide range of audio playback scenarios.
  • Supply Voltage: The device operates over a wide supply voltage range from 4.5V to 6.0V, offering flexibility in terms of power sources and making it compatible with most standard batteries and power supplies.
  • Low Quiescent Current: It features an exceptionally low quiescent current, which contributes to extended battery life in portable applications.
  • Package: Packaged in a small-outline transistor (SOT) package, the TDA8552TS/N1,112 is designed for space-constrained applications, ensuring a compact footprint on circuit boards.

Applications

The TDA8552TS/N1,112 is versatile and can be used in a variety of audio equipment including:

  • Portable audio devices
  • Mobile phones
  • Personal media players
  • Handheld gaming consoles
  • Small sound systems and docking stations

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The TDA8552TS/N1,112 is no exception, as it is manufactured using advanced semiconductor processes that ensure consistent performance and longevity. Furthermore, the product adheres to stringent industry certifications and standards, guaranteeing that it meets or exceeds the requirements of the most demanding audio applications.

Environmental Considerations

In line with global environmental standards, the TDA8552TS/N1,112 is designed with a focus on energy efficiency and is compliant with various environmental directives, such as RoHS (Restriction of Hazardous Substances), ensuring a reduced ecological footprint.

Whether you are developing a new audio product or seeking to enhance an existing one, the TDA8552TS/N1,112 from NXP Semiconductors offers the perfect blend of power, performance, and size to meet your audio amplification needs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess