EN
  • EN
  • DE

TDA8542TS/N1,118

Part No TDA8542TS/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.2W AB 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 1.2W x 2 @ 8 Ohm
Supply Voltage - Operating 2.2 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Dimension 20-LSSOP (0.173", 4.40mm Width)
Win Source Part Number 120841-TDA8542TS/N1,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8542TS/N1,118 CAD Model

Description

Product Overview: TDA8542TS/N1,118

The TDA8542TS/N1,118 is a high-quality, low-power audio amplifier designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's acclaimed audio processing range, tailored to meet the needs of modern audio applications where space and power efficiency are critical.

Key Features

  • Amplifier Type: The TDA8542TS/N1,118 is a class AB stereo audio power amplifier, providing a perfect balance between efficiency and performance.
  • Output Power: It can deliver 1 W per channel into an 8 Ohm load, which is sufficient for a wide range of portable and small-scale audio devices.
  • Supply Voltage: The device operates on a low supply voltage, ranging from 4.5 V to 18 V, making it versatile for various power environments.
  • Low Quiescent Current: It features a remarkably low quiescent current, contributing to extended battery life in portable applications.
  • Power Saving Modes: The TDA8542TS/N1,118 includes both a standby and mute function, allowing for additional power conservation when the amplifier is not in active use.
  • Surface-Mount Device: Its compact TSOP packaging makes it suitable for space-constrained designs, and as a surface-mount device, it is optimized for automated assembly processes.

Applications

The TDA8542TS/N1,118 is ideal for a variety of audio applications, including but not limited to:

  • Portable audio devices like MP3 players and portable speakers
  • Small home audio systems
  • Mobile phones and other handheld devices with audio playback capabilities
  • Announcement systems in public transport and other PA systems requiring compact amplification solutions

Quality and Reliability

NXP's commitment to quality ensures that the TDA8542TS/N1,118 meets the highest standards of reliability and performance. It is designed to withstand the rigors of everyday use, with robust thermal protection and short-circuit resilience. The product is also compliant with industry-standard RoHS regulations, ensuring environmental considerations are met.

Conclusion

Overall, the TDA8542TS/N1,118 from NXP Semiconductors stands out as a reliable and efficient solution for designers looking to incorporate high-quality audio amplification into their products without compromising on space or power consumption.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess