EN
  • EN
  • DE

TDA8541T/N1,118

Part No TDA8541T/N1,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.2W MONO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.2W x 1 @ 8 Ohm
Supply Voltage - Operating 2.2 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 109963-TDA8541T/N1,118
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8541T/N1,118 CAD Model

Description

Introducing the TDA8541T/N1,118 - A Compact Audio Amplifier by NXP

The TDA8541T/N1,118 is a high-performance, low-voltage audio power amplifier designed and manufactured by NXP Semiconductors. This versatile component is ideal for a wide range of audio applications, particularly where space and power efficiency are critical considerations.

Key Features:

  • Power Efficiency: The TDA8541T/N1,118 operates on a supply voltage range from 4.5V to 18V, making it suitable for various battery-operated devices as well as automotive applications.
  • Output Power: It can deliver up to 1W of continuous output power into an 8Ω load with a 12V power supply, ensuring clear and robust audio performance for its size.
  • Low Quiescent Current: The amplifier is designed with a low quiescent current, which extends the battery life of portable devices.
  • Minimal External Components: The TDA8541T/N1,118 requires very few external components, which reduces overall system cost and simplifies circuit design.
  • Protection Features: It includes several built-in protection features such as short-circuit protection, thermal protection, and a mute function that can be activated via a DC voltage.
  • Package: The device is available in a small-outline package (SO8), which is suitable for space-constrained applications.

Applications:

The TDA8541T/N1,118 is a versatile audio amplifier that can be used in various applications, including:

  • Portable audio devices
  • Mobile phones
  • Personal computers
  • Alarm systems
  • Small-scale audio systems in automotive environments

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the TDA8541T/N1,118 is no exception. This product is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of daily use in a range of environments.

In summary, the TDA8541T/N1,118 by NXP is a compact, efficient, and reliable solution for adding audio amplification to your electronic projects. Its low power consumption, simple design requirements, and robust protection features make it an excellent choice for designers looking to enhance the audio capabilities of their products without compromising on space or power efficiency.

You May Also Be Interested in

STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess