EN
  • EN
  • DE

TDA8501

Part No TDA8501
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC ENCODER PAL/NTSC 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Video Encoder
Digital Supply Voltage 4.5 V to 5.5 V
Mounting Through Hole
Case / Package 24-SDIP
Win Source Part Number 047955-TDA8501
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8501 CAD Model

Description

The NXP TDA8501 is a cutting-edge PAL/NTSC encoder designed for high-performance video applications. This versatile IC is capable of converting digital RGB or YCrCb signals into a composite video signal, making it an ideal choice for a range of multimedia and television applications.

Key Features

  • Multi-Format Support: The TDA8501 supports both PAL and NTSC formats, ensuring compatibility with television standards in different regions.
  • Digital Input: It accepts 8-bit digital video input, which can be either RGB or YCrCb format, offering flexibility in interfacing with different video sources.
  • Color Encoding: With its advanced color encoding capabilities, the TDA8501 delivers high-quality color reproduction, enhancing the viewer's experience.
  • On-Chip Color Subcarrier Oscillator: The inclusion of an on-chip color subcarrier oscillator simplifies the design and reduces external component count.
  • Integrated Filters: Built-in filters for luminance and chrominance signals ensure clean and stable video output.

Applications

The TDA8501 is well-suited for a variety of applications, including:

  • Television sets
  • Set-top boxes
  • Video game consoles
  • Personal computers
  • Video CD and DVD players

Technical Specifications

Parameter Value
Supply Voltage 5V (typical)
Power Consumption Low
Operating Temperature -40°C to +85°C
Package QFP44

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The TDA8501 is manufactured under strict quality control procedures, ensuring that it meets the highest industry standards for performance and longevity.

You May Also Be Interested in

AKM Semiconductor Inc.
Lowest to $30.6950
Asahi Kasei Microsystems
Need more? Email Us
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Others
Need more? Email Us
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP
Need more? Email Us
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
NXP / Nexperia
Lowest to $16.8087

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess