EN
  • EN
  • DE

TDA8400T

Part No TDA8400T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362781-TDA8400T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8400T CAD Model

Description

The TDA8400T is a state-of-the-art integrated circuit from NXP Semiconductors, designed to deliver top-notch performance for audio processing applications. This versatile chip is an ideal solution for developers looking to enhance the audio experience in a variety of consumer electronics, including televisions, radios, and Hi-Fi audio systems.

Key Features

  • High-Quality Audio Processing: The TDA8400T chip is engineered to provide exceptional sound quality, ensuring a rich and immersive audio experience for end-users.
  • Integrated Functions: This IC comes with a myriad of built-in functions, which minimizes the need for external components, thus reducing the overall design complexity and saving on board space.
  • Low Distortion: It boasts low harmonic distortion, which is critical for maintaining audio fidelity and producing clear, accurate sound.
  • Volume Control: The TDA8400T includes an integrated volume control feature, allowing for seamless adjustments to the audio output level.
  • Power Efficiency: Designed with power efficiency in mind, this IC consumes minimal power, which is beneficial for portable and battery-operated devices.

Applications

The versatility of the TDA8400T makes it suitable for a wide range of applications. It is commonly used in:

  • Television sets
  • Compact audio players
  • Hi-Fi audio systems
  • Car audio systems
  • Public address systems

Technical Specifications

The TDA8400T operates within a specific range of technical parameters. Key specifications include:

  • Supply Voltage Range: (specific range)
  • Total Harmonic Distortion (THD): (specific value)
  • Signal-to-Noise Ratio (SNR): (specific value)
  • Operating Temperature Range: (specific range)
  • Package Type: SO16

Conclusion

The NXP TDA8400T is a robust audio processing chip that offers excellent sound quality, integrated features, and power efficiency. Its comprehensive functionality and ease of use make it an ideal choice for manufacturers and designers looking to incorporate high-quality audio into their products.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess