EN
  • EN
  • DE

TDA8035HN/C1/S1

Part No TDA8035HN/C1/S1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case HVQFN-3
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716603-TDA8035HN/C1/S1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8035HN/C1/S1 CAD Model

Description

Product Overview: TDA8035HN/C1/S1

The TDA8035HN/C1/S1 is a state-of-the-art smart card interface IC designed by NXP Semiconductors, tailored to meet the demands of secure access modules, banking, and other smart card applications. This highly integrated circuit is engineered to facilitate communication between a smart card and a microcontroller, offering a versatile solution for any system that requires smart card interfacing.

Key Features

  • ISO7816 Compliance: The TDA8035HN/C1/S1 adheres to the ISO7816 standards, ensuring compatibility with smart card protocols and secure data transactions.
  • Low Power Consumption: Designed with power efficiency in mind, it minimizes the overall power consumption of the system, making it ideal for portable and battery-powered devices.
  • Card Detection: It includes an integrated card detection feature that provides a convenient way to detect the presence and absence of a card, enhancing the user experience and system reliability.
  • ESD Protection: The device is equipped with robust Electrostatic Discharge (ESD) protection, safeguarding the electronic components from static damage.
  • Multiple Communication Interfaces: It supports various communication protocols, allowing for flexible integration with different microcontroller interfaces.

Applications

The TDA8035HN/C1/S1 is versatile and can be used in a multitude of applications. It is particularly suited for:

  • Point of Sale (POS) terminals
  • Banking and financial systems
  • Identification and security systems
  • Pay TV systems
  • Public transportation systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the TDA8035HN/C1/S1 is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of the industry. Users can trust this product to deliver consistent performance and longevity.

Ordering Information

The TDA8035HN/C1/S1 is available for order under the specified part number. For detailed information on purchasing and pricing, customers are advised to contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess