Product Overview: NXP TDA8034HN/C1 Smart Card Interface
The NXP TDA8034HN/C1 is a high-performance smart card interface IC that is designed to facilitate communication between smart cards and microprocessor systems. It is compliant with ISO 7816, EMV 4.3, and various other standards, making it ideal for a wide range of applications in the banking sector, secure access control, and identity verification systems.
This advanced IC provides a robust solution for smart card readers, featuring an integrated power supply unit, a card activation sequence control, and multiple protection features. Its versatility allows it to support both 3V and 5V cards, ensuring compatibility with a broad spectrum of smart cards available in the market today.
Key Features:
- ISO 7816 and EMV 4.3 Compliant: Ensures compatibility with the majority of smart card communication standards for seamless integration into existing systems.
- Supply Voltage Range: Supports a wide range of supply voltages from 2.7V to 5.5V, accommodating various system requirements.
- Card Activation Sequence Control: Automated control sequences for card activation and deactivation to protect card integrity and prolong card life.
- Multiple Protection Mechanisms: Features include short-circuit protection, thermal protection, and automatic card deactivation to ensure safe operation.
- Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable and battery-powered devices.
- Flexible Interface: Offers a variety of interface options to the host controller, including I²C-bus and high-speed UART interfaces.
Applications:
The TDA8034HN/C1 is a versatile IC that can be used in a multitude of applications, such as:
- Banking and Payment Terminals
- Identification and Security Systems
- Access Control Readers
- Public Transport Ticketing Machines
- Personal Computer Smart Card Readers
With its robust feature set and compliance with international standards, the NXP TDA8034HN/C1 is the go-to solution for developers looking to integrate smart card interface capabilities into their systems with minimal hassle and maximum reliability.