EN
  • EN
  • DE

TDA8008HL/C200

Part No TDA8008HL/C200
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362648-TDA8008HL/C200
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA8008HL/C200 CAD Model

Description

The NXP TDA8008HL/C200 is a sophisticated chip solution designed to streamline the implementation of smart card interfaces in a variety of electronic systems. This integrated circuit (IC) is part of NXP's renowned smart card interface products, offering a reliable and efficient connection between smart cards and microcontrollers. It is particularly well-suited for applications in telecommunication systems, banking, identification, and security systems where smart card transactions are essential.

Key Features

  • Multi-protocol Capability: The TDA8008HL/C200 supports various smart card protocols, ensuring compatibility with a wide range of smart card types and standards.
  • High Integration: This IC integrates all the necessary functions to interface with smart cards, including level shifting and protection features, which minimizes the need for external components.
  • Security: Designed with security in mind, the TDA8008HL/C200 incorporates measures to protect the data exchanged between the card and the reader, as well as the IC itself.
  • Low Power Consumption: The device is optimized for low power operation, making it ideal for portable and battery-powered applications where power efficiency is crucial.
  • Flexibility: It offers a flexible interface that can be easily connected to various microcontrollers, simplifying the design of complex systems.

Applications

The versatility of the TDA8008HL/C200 allows it to be used in a wide array of applications. It is particularly effective in point-of-sale terminals, public telephony systems, security access control, and personal computer smart card readers. Its robust design ensures reliable operation even in environments where high levels of electromagnetic interference or varying temperatures could pose a challenge.

Technical Specifications

The TDA8008HL/C200 operates over a wide supply voltage range and is available in a compact HL/C200 package. It is designed to meet the ISO 7816, EMV, and GSM standards for smart card interfaces, ensuring compliance with international requirements for smart card operations.

Conclusion

NXP's TDA8008HL/C200 is an ideal solution for designers looking to incorporate smart card functionality into their products with minimal hassle and maximum security. Its comprehensive feature set, coupled with NXP's reputation for quality and reliability, makes it a top choice for smart card interface applications.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
Texas Instruments
Lowest to $5.6324
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess