EN
  • EN
  • DE

TDA8002CT/C/C1

Part No TDA8002CT/C/C1
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description IC card interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266269-TDA8002CT/C/C1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA8002CT/C/C1 CAD Model

Description

NXP TDA8002CT/C/C1 Smart Card Interface IC

The TDA8002CT/C/C1 from NXP Semiconductors is a cutting-edge integrated circuit designed specifically for smart card interfaces. This IC is part of the TDA8002 series and is tailored to provide a secure and reliable connection between smart cards and microcontrollers in various applications such as banking, telecommunications, and access control systems.

Key Features

  • ISO 7816, EMV, and GSM 11.11 Compliant: The TDA8002CT/C/C1 is fully compliant with ISO 7816, EMV, and GSM 11.11 standards, ensuring compatibility with a wide range of smart card protocols.
  • Integrated Voltage Regulator: It comes with an on-board voltage regulator, capable of supplying the smart card with the required operating voltage, selectable between 3V and 5V.
  • Card Activation and Deactivation Sequences: The IC manages card activation and deactivation sequences in accordance with ISO 7816 specifications, providing a controlled environment for smart card operations.
  • Protection Features: Equipped with multiple protection features including short-circuit, thermal shutdown, and ESD protection, the TDA8002CT/C/C1 ensures the safety and longevity of both the IC and the smart card.
  • Low Power Consumption: It is designed for energy efficiency, with a low power consumption that makes it suitable for battery-powered devices.
  • Serial Communication Interface: The device supports serial communication with the host microcontroller, facilitating easy integration into existing systems.

Applications

The TDA8002CT/C/C1 is ideal for a variety of applications that require secure data transactions and authentication. It is commonly used in:

  • Point of Sale (POS) terminals
  • ATMs
  • Identification and access control systems
  • Public transportation systems
  • Telecommunication systems

With its robust security features and compliance with international standards, the NXP TDA8002CT/C/C1 Smart Card Interface IC is a reliable solution for developers looking to incorporate smart card technology into their designs.

You May Also Be Interested in

NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Samsung
Need more? Email Us
Spansion
Need more? Email Us
Toko America Inc.
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess