EN
  • EN
  • DE

TDA7056AT/N2

Part No TDA7056AT/N2
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Audio Amp Speaker 1-CH Mono 3.5W Class-AB 20-Pin SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0514+
Reference case SOP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 757346-TDA7056AT/N2
Family Name TDA7056AT
Introduction Date February 23, 1998
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA7056AT/N2 CAD Model

Description

The TDA7056AT/N2 is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This monolithic integrated circuit is specifically engineered to provide a compact and efficient audio amplification solution for various applications. With its BTL (Bridge-Tied Load) amplifier design, it is particularly well-suited for portable devices and applications where space is at a premium and minimal external components are desired.

Key Features

  • Power Output: The TDA7056AT/N2 offers a 3 W power output, which is capable of driving a 4-ohm load with excellent sound quality and low distortion, making it ideal for small audio applications.
  • Supply Voltage: It operates over a wide supply voltage range from 4.5 V to 18 V, allowing for flexibility in different power environments and making it suitable for battery-operated devices.
  • DC Volume Control: The IC features a DC volume control which provides a simple and effective way to adjust the audio level without the need for additional external components.
  • No External Components Needed: One of the significant advantages of the TDA7056AT/N2 is that it requires no external components for operation, simplifying design and reducing overall system cost.
  • Thermal Protection: It includes built-in thermal protection that shuts down the IC in the event of overheating, safeguarding the device from thermal damage.
  • Mute Mode: The amplifier can be muted electronically, providing designers with the ability to manage the audio output dynamically.

Applications

The TDA7056AT/N2 is designed for a broad range of applications where efficient audio amplification is needed. It is particularly well-suited for portable audio devices, such as personal media players, handheld gaming consoles, and educational electronics. Additionally, it can be used in small home appliances and automotive audio systems, where its small footprint and high efficiency provide significant advantages.

Conclusion

In summary, the NXP TDA7056AT/N2 is a versatile and reliable audio amplifier IC that offers ease of integration, robust performance, and a feature set tailored for compact audio solutions. Its simple design requirements and comprehensive protections make it an excellent choice for designers looking to enhance their audio systems with minimal complexity and cost.

You May Also Be Interested in

Intel
Lowest to $50.4238
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Panasonic
Need more? Email Us
Spansion
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Microchip Technology
Lowest to $6.2562
Tyco Electronics
Lowest to $1.1071
Silergy Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6508 $51.1748
65+ $1.5463 $100.5095
101+ $1.4941 $150.9041
144+ $1.3896 $200.1024
187+ $1.3374 $250.0938
234+ $1.2851 $300.7134
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,690 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess