EN
  • EN
  • DE

TDA7052BN

Part No TDA7052BN
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1W MONO AB 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1W x 1 @ 8 Ohm
Supply Voltage - Operating 4.5 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-DIP
Dimension 8-DIP (0.300", 7.62mm)
Win Source Part Number 212745-TDA7052BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7052BN CAD Model

Description

Product Overview: NXP TDA7052BN Audio Amplifier

The NXP TDA7052BN is a monolithic integrated circuit housed in a 9-lead single in-line (SIL) plastic package. This high-quality audio amplifier is designed for portable cassette players and radios, where the demand is for high performance in a small footprint. Featuring a unique Bridge-Tied Load (BTL) output drive, the TDA7052BN offers a power amplifier solution without the need for an external bootstrap capacitor, making it an ideal choice for compact audio applications.

Key Features:

  • Power Output: The TDA7052BN provides a nominal output power of 1.0 W with a 6 Ω load and a 6 V supply voltage, ensuring sufficient sound volume for a variety of portable audio devices.
  • Supply Voltage: It operates over a wide range of supply voltages from 4.5 V to 18 V, allowing it to be used in a broad array of applications without the need for voltage regulation.
  • Low Voltage Operation: Designed with low voltage operation in mind, the TDA7052BN is particularly suitable for battery-operated equipment, maintaining performance even as battery power wanes.
  • No External Components: No external components are necessary for the amplifier's operation, simplifying circuit design and reducing overall parts count for the end product.
  • DC Volume Control: The device features a DC volume control input, providing easy and efficient volume adjustment capabilities.
  • Thermal Protection: It includes an integrated thermal protection circuit that safeguards the IC from damage due to overheating, thereby enhancing reliability and longevity.

Applications:

The versatility of the TDA7052BN makes it an excellent choice for a wide range of audio applications, particularly where space and power efficiency are critical. These include, but are not limited to:

  • Portable cassette players
  • AM/FM radio devices
  • Battery-powered speakers
  • Personal multimedia devices

In summary, the NXP TDA7052BN stands out as a robust, efficient, and compact audio amplifier solution, well-suited for designers looking to enhance the audio performance of their portable devices without compromising on space or power consumption.

You May Also Be Interested in

Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess