EN
  • EN
  • DE

TDA7052AT/N2,118

Part No TDA7052AT/N2,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO 1.1W MONO AB 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 550mW x 1 @ 16 Ohm
Supply Voltage - Operating 4.5 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 110759-TDA7052AT/N2,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7052AT/N2,118 CAD Model

Description

The TDA7052AT/N2,118 is an integrated circuit developed by NXP Semiconductors, designed to function as a mono bridge-tied load (BTL) output amplifier with DC volume control. This high-quality audio amplifier is an ideal solution for portable devices and applications where space is at a premium and minimal external components are desired.

Key Features

  • Power Amplifier Type: The TDA7052AT/N2,118 is a 1-channel audio amplifier that can deliver a power output of 1.0 W, making it suitable for small to medium-sized audio applications.
  • Supply Voltage: It operates efficiently over a wide supply voltage range of 4.5V to 18V, providing flexibility in various power environments.
  • Volume Control: The amplifier features an integrated DC volume control that allows the user to adjust the output level, providing a convenient way to manage audio output without the need for additional components.
  • Low Quiescent Current: With its low quiescent current draw, the TDA7052AT/N2,118 is optimized for battery-operated devices, ensuring minimal power consumption when in standby mode.
  • No External Components: One of the standout features of this IC is that it requires no external components, which simplifies the design and reduces the overall cost of the end product.
  • Thermal Protection: The device includes built-in thermal protection, safeguarding it against potential overheating and enhancing its reliability and lifespan.

Applications

The TDA7052AT/N2,118 is versatile and can be used in a variety of audio applications. It is particularly well-suited for:

  • Portable audio devices such as radios, CD players, and MP3 players
  • Miniature audio systems where space is limited
  • Battery-powered audio applications
  • Small amplifiers for computer or gaming accessories

Product Specifications

Parameter Value
Output Power 1.0 W
Supply Voltage Range 4.5V to 18V
Package SOT96-1

In summary, the TDA7052AT/N2,118 is a highly efficient, reliable, and user-friendly audio amplifier IC that offers excellent performance for a wide range of audio applications.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7030 $51.7330
26+ $3.8589 $100.3314
41+ $3.7383 $153.2703
56+ $3.6177 $202.5912
72+ $3.4971 $251.7912
96+ $3.1353 $300.9888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,930 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess