EN
  • EN
  • DE

TDA7052AT/N2,112

Part No TDA7052AT/N2,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 550MW 8SO / Amplifier IC 1-Channel (Mono) Class AB 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 550mW x 1 @ 16Ohm
Voltage - Supply 4.5V ~ 18V
Features Depop, Mute, Short-Circuit and Thermal Protection, Volume Control
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-SO
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number TDA705
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1350609-TDA7052AT/N2,112
Ultra Librarian 3D Model Ultra Librarian TDA7052AT/N2,112 CAD Model

Description

The TDA7052AT/N2,112 is a high-quality audio amplifier integrated circuit (IC) designed and manufactured by NXP Semiconductors. This mono bridge-tied load (BTL) amplifier is particularly suitable for battery-fed portable audio devices, such as radios, voice recorders, and toys, thanks to its low voltage operation and minimal power consumption.

Key Features

  • Power Output: The TDA7052AT/N2,112 can deliver 1.0 W to 1.5 W of continuous output power, ensuring clear and robust audio performance for its size.
  • Supply Voltage: It operates over a wide supply voltage range of 3 V to 18 V, making it highly adaptable to different power sources and ensuring consistent performance across a variety of devices.
  • Volume Control: This amplifier includes an integrated volume control feature, providing the user with easy and convenient sound level adjustments.
  • Low Quiescent Current: The low quiescent current draw helps to maximize battery life, which is critical for portable applications.
  • No External Components: The TDA7052AT/N2,112 requires no external components, which simplifies the circuit design and reduces the overall bill of materials.
  • DC Volume Control: The device supports direct current (DC) volume control, offering a simple method to adjust volume through an external DC voltage.

Applications

The compact and efficient design of the TDA7052AT/N2,112 makes it an ideal choice for a wide range of mono sound amplification needs. Its primary applications include:

  • Portable audio devices
  • Personal sound systems
  • Miniature radios
  • Handheld gaming devices
  • Educational electronics

Technical Specifications

Parameter Value
Output Power 1 to 1.5 W
Supply Voltage 3 V to 18 V
Quiescent Current 4 mA (typical)
Package 8-DIP (0.300", 7.62mm)

Overall, the TDA7052AT/N2,112 stands out as a versatile and reliable audio amplifier solution from NXP Semiconductors, delivering quality sound amplification with minimal power requirements.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7030 $51.7330
26+ $3.8589 $100.3314
41+ $3.7383 $153.2703
56+ $3.6177 $202.5912
72+ $3.4971 $251.7912
96+ $3.1353 $300.9888
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,960 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess