EN
  • EN
  • DE

TDA6509TT

Part No TDA6509TT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 3-band mixer/oscillator and PLL for terrestrial tuners
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266108-TDA6509TT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6509TT CAD Model

Description

The NXP TDA6509TT is a state-of-the-art integrated circuit designed for high-performance television and video systems. This versatile chip is a key component in enabling clear and vibrant image processing, making it an essential element for manufacturers aiming to deliver top-quality visual experiences to consumers.

Key Features

  • Multi-Standard Compatibility: The TDA6509TT supports various analog video standards, including PAL, SECAM, and NTSC. This makes it a flexible solution for global applications, ensuring compatibility with different regional broadcasting formats.
  • Advanced Color Processing: With sophisticated color decoding capabilities, the chip ensures accurate color reproduction and enhances overall picture quality. It also includes features such as automatic color control and tint adjustment.
  • Integrated Filters: On-chip filters minimize external component requirements, reducing the complexity of the design and the overall cost of the system.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA6509TT operates with low power consumption, contributing to the eco-friendliness of the end product.
  • Compact Packaging: The TDA6509TT comes in a small package, making it suitable for space-constrained applications without compromising on performance.

Applications

The NXP TDA6509TT is ideal for a wide range of applications that require high-quality video processing. It is commonly used in:

  • Television sets
  • Digital video recorders (DVRs)
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Media centers

Technical Specifications

The TDA6509TT operates over a broad supply voltage range and is characterized by its robustness against static discharge, ensuring a reliable performance in various operating conditions. For full technical specifications, designers and engineers should consult the official NXP datasheet for the TDA6509TT.

In summary, the NXP TDA6509TT integrated circuit offers a blend of performance, efficiency, and versatility, making it an excellent choice for developers looking to create advanced video processing systems.

You May Also Be Interested in

Samsung
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Spansion
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Need more? Email Us
Microchip Technology
Lowest to $6.2562
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0434 $65.2170
11+ $10.7022 $117.7242
17+ $10.3684 $176.2628
24+ $10.0335 $240.8040
30+ $9.6985 $290.9550
40+ $8.6960 $347.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess