ON Semiconductor MC10E101FNG: High-Speed Quad 2-Input AND Gate
The ON Semiconductor MC10E101FNG is a high-performance ECL (Emitter Coupled Logic) device designed to offer fast and reliable logic operations in demanding applications. This integrated circuit is a member of the 10E series, which is known for its high-speed digital logic performance, and it is specifically a quad 2-input AND gate, meaning it contains four independent 2-input AND gates in a single package.
Constructed with ON Semiconductor's advanced technology, the MC10E101FNG is capable of operating at exceptional speed, making it a suitable choice for high-speed computing, telecommunications, and signal processing applications. The device is designed to function over a broad voltage range and provides differential outputs, which enhance signal integrity by reducing the effects of noise and cross-talk in dense circuit environments.
The MC10E101FNG is housed in a 20-pin PLCC (Plastic Leaded Chip Carrier) package, which offers a compact footprint while allowing for efficient heat dissipation. The package is also conducive to automated assembly processes, making it a practical option for high-volume production.
Key features of the MC10E101FNG include:
- High-speed ECL operation with propagation delays typically less than 1.0 ns
- Differential outputs for improved noise immunity
- Compatible with MECL 10KH and 100K ECL logic families
- Internal input pull-down resistors
- Single 5V power supply requirement
- Operating temperature range from -40°C to +85°C
- Available in a RoHS-compliant package, adhering to environmental standards
Engineers and designers can leverage the MC10E101FNG's speed and reliability in various applications such as high-speed data transmission, pulse shaping, and logic circuitry that require precise timing and synchronization. The device's compatibility with other ECL logic families also ensures ease of integration into existing systems without the need for extensive redesigns.
Overall, the ON Semiconductor MC10E101FNG stands out as a robust solution for users looking to enhance the performance of their digital systems with high-speed logic operations and dependable signal integrity.