EN
  • EN
  • DE

TDA6503TS/C5

Part No TDA6503TS/C5
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362217-TDA6503TS/C5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA6503TS/C5 CAD Model

Description

The TDA6503TS/C5 is a cutting-edge integrated circuit (IC) designed and manufactured by NXP Semiconductors. This product is engineered to serve as a versatile mixer/oscillator and synthesizer, which is a key component in the construction of high-performance television and set-top box systems. The TDA6503TS/C5 is particularly well-suited for digital terrestrial and cable systems, where it provides excellent signal processing capabilities.

Key Features

  • High Integration: The IC integrates multiple functions which helps in reducing the overall part count in the design. This results in a more compact system design and potentially lower production costs.
  • Low Phase Noise: With its low phase noise characteristics, the TDA6503TS/C5 ensures a high-quality signal output, which is crucial for digital signal decoding and overall system performance.
  • Wide Frequency Range: The device is capable of operating across a broad frequency range, making it a flexible solution for various applications within the television and set-top box markets.
  • High-Level Integration with PLL: The Phase-Locked Loop (PLL) circuitry is highly integrated within the device, which simplifies design and enhances reliability.

Applications

The TDA6503TS/C5 is ideal for a range of applications, including:

  • Digital terrestrial television receivers
  • Digital cable set-top boxes
  • General purpose RF front-end systems

Technical Specifications

The TDA6503TS/C5 boasts a variety of technical specifications that make it a robust choice for designers. Some of its specifications include:

  • Supply voltage range that accommodates standard system power rails
  • Low power consumption to ensure energy-efficient operation
  • Small package size for space-sensitive applications

Conclusion

The TDA6503TS/C5 from NXP Semiconductors is a highly integrated and efficient solution for RF signal processing in digital television and set-top box applications. With its low phase noise, wide frequency range, and high-level integration, this IC offers designers a reliable and versatile component that meets the demanding requirements of modern RF systems.

You May Also Be Interested in

Atmel
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess