EN
  • EN
  • DE

TDA6503ATS

Part No TDA6503ATS
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362210-TDA6503ATS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA6503ATS CAD Model

Description

The NXP TDA6503ATS is a cutting-edge integrated circuit designed for the demodulation of analog and digital television signals. It stands out in the market for its exceptional performance and versatility, making it an ideal choice for a wide range of television and multimedia applications.

Key Features

  • Advanced Demodulation: Supports both analog and digital signal processing, allowing for seamless integration into various TV systems.
  • High Integration: Combines multiple functions into a single chip, reducing the need for external components and simplifying design.
  • Low Power Consumption: Engineered for efficiency, it minimizes power usage, which is crucial for portable and energy-sensitive applications.
  • Optimized Performance: Delivers high-quality video and audio reception, ensuring an excellent viewing experience.

Applications

The TDA6503ATS is suitable for a range of applications, including:

  • Television sets
  • Set-top boxes
  • Personal video recorders (PVRs)
  • PC TV cards

Technical Specifications

Parameter Value
Supply Voltage 5V
Operating Temperature -20°C to +70°C
Package SSOP
Demodulation Capability QAM, VSB

Quality and Reliability

NXP is known for its commitment to quality, and the TDA6503ATS is no exception. This component is manufactured to meet the highest standards of reliability and performance, ensuring that it meets the needs of manufacturers and consumers alike.

Conclusion

The NXP TDA6503ATS is an all-in-one solution for TV signal demodulation, offering unparalleled integration, performance, and efficiency. Its robust design and versatile applications make it a top choice for manufacturers looking to deliver the best in television technology.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess