EN
  • EN
  • DE

TDA6101Q

Part No TDA6101Q
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description Video output amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 362158-TDA6101Q
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6101Q CAD Model

Description

The TDA6101Q is a high-performance integrated circuit developed by NXP Semiconductors, designed to serve as a video output amplifier. This versatile component is an essential building block in the construction of modern television sets, video monitors, and other applications requiring high-quality video amplification.

Key Features

  • High Bandwidth: The TDA6101Q offers a wide bandwidth that ensures the delivery of sharp and clear video signals, making it ideal for high-resolution video applications.
  • Low Distortion: The device is engineered to minimize distortion, which is crucial for maintaining the integrity of the video signal throughout the amplification process.
  • High Slew Rate: With a high slew rate, the TDA6101Q can handle rapid changes in the input signal without lag, thereby preserving the dynamic qualities of the video content.
  • Internal Fixed Gain: The amplifier comes with an internal fixed gain setting, which simplifies the design of the surrounding circuitry by eliminating the need for external gain-setting components.
  • Thermal Protection: The TDA6101Q is equipped with thermal protection features that prevent damage from overheating, ensuring reliability and longevity of the device.

Applications

The TDA6101Q is primarily used in the video sections of consumer electronics. Its high-fidelity amplification capabilities make it suitable for:

  • Color TVs
  • Professional video monitors
  • Video projectors
  • Video signal distribution systems

Package and Mounting

The device is housed in a 9-lead Single In-Line (SIL) plastic power package. It is designed for easy mounting on a printed circuit board with a minimal footprint, making it an excellent choice for compact designs.

Conclusion

In conclusion, the NXP TDA6101Q is a robust and reliable video output amplifier that offers exceptional performance for a wide range of video applications. Its combination of high bandwidth, low distortion, and user-friendly features make it a popular choice among designers and engineers looking to produce high-quality video systems.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8690 $60.8300
165+ $0.7131 $117.6615
255+ $0.6908 $176.1540
350+ $0.6685 $233.9750
450+ $0.6463 $290.8350
600+ $0.5793 $347.5800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 103 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess