EN
  • EN
  • DE

TDA4867J/V1

Part No TDA4867J/V1
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840055-TDA4867J/V1
Ultra Librarian 3D Model Ultra Librarian TDA4867J/V1 CAD Model

Description

The TDA4867J/V1 is an advanced integrated circuit (IC) produced by NXP Semiconductors, a leader in the electronics industry. This particular IC is designed to enhance the performance of color television sets by serving as an efficient vertical deflection booster. It is a crucial component in CRT (Cathode Ray Tube) displays, enabling them to provide clear and stable images.

Key Features

  • High Voltage Capability: The TDA4867J/V1 operates at a high supply voltage range, making it suitable for televisions with large screen sizes.
  • Power Saving: It includes a power-saving feature that reduces consumption during periods of inactivity, contributing to the overall energy efficiency of the television set.
  • Thermal Protection: The IC is equipped with thermal protection circuitry, which prevents damage from overheating by shutting down the IC if the temperature exceeds a certain threshold.
  • Guard Circuit: The built-in guard circuit ensures stability in the performance of the vertical deflection output, leading to a consistent and reliable display.

Applications

The TDA4867J/V1 is primarily used in the vertical deflection system of CRT televisions and monitors. Its high voltage and current capabilities make it an excellent choice for larger displays where a robust vertical deflection system is necessary for a clear and stable picture.

Technical Specifications

  • Supply Voltage: Typically around 30V, accommodating the demands of larger CRT displays.
  • Vertical Deflection Booster: Provides the necessary current and voltage to drive the yoke of the CRT display.
  • Package: Offered in a DBS9MPF plastic envelope with nine leads, which is suitable for high-density PCB mounting.

Why Choose TDA4867J/V1?

The TDA4867J/V1 from NXP stands out for its reliability, efficiency, and the quality it brings to vertical deflection systems in CRT displays. Its integration of power-saving features and protection mechanisms ensures that it not only performs well but also contributes to the longevity and safety of the television set. For manufacturers and repair technicians looking for a vertical deflection booster that offers both performance and durability, the TDA4867J/V1 is an excellent choice.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,184 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess