EN
  • EN
  • DE

TDA4580

Part No TDA4580
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Video control combination circuit with automatic cut-off control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1266026-TDA4580
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4580 CAD Model

Description

The TDA4580 by NXP Semiconductors is a robust integrated circuit designed for advanced television signal processing applications. This high-performance chip is engineered to offer superior picture quality and a range of features that enhance the viewing experience for end-users.

Key Features

  • Multi-Standard Support: The TDA4580 is capable of handling various video standards, making it a versatile solution for global television manufacturers.
  • Integrated Audio/Video Switch: This feature allows for seamless switching between different A/V sources without the need for additional components.
  • On-Chip Tuner: The inclusion of an on-chip tuner simplifies circuit design and reduces the overall component count, resulting in a more compact and cost-effective solution.
  • Automatic Gain Control (AGC): AGC ensures consistent video quality by automatically adjusting the signal strength for optimal picture clarity.

Performance and Quality

The TDA4580 is designed to deliver high-quality video processing with minimal signal distortion. Its advanced circuitry provides stable synchronization and excellent color reproduction, ensuring that the final image output is crisp and vibrant. The chip's low power consumption and efficient thermal management contribute to its reliability and longevity in consumer electronics.

Applications

Primarily used in television sets, the TDA4580 can also be found in video recorders, set-top boxes, and multimedia systems where quality video processing is essential. Its flexibility and high integration make it an ideal choice for manufacturers looking to streamline production and offer high-quality devices to the market.

Technical Support and Documentation

NXP provides comprehensive technical support for the TDA4580, including detailed datasheets, application notes, and design resources. This ensures that engineers can fully leverage the capabilities of the chip in their designs and troubleshoot any issues effectively.

For those looking to incorporate the TDA4580 into their products, NXP's commitment to quality and customer support makes this integrated circuit a reliable and valuable component in the competitive field of video processing technology.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess