EN
  • EN
  • DE

TDA3660J/N1B

Part No TDA3660J/N1B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361915-TDA3660J/N1B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3660J/N1B CAD Model

Description

The TDA3660J/N1B is a versatile and robust integrated circuit from NXP, designed for voltage regulation applications. This IC is an essential component for ensuring stable operation in various electronic devices, providing a consistent voltage level regardless of fluctuations in input power or load conditions.

Key Features

  • Stable Voltage Output: The TDA3660J/N1B offers a stable and precise voltage output, which is critical for the reliable operation of sensitive electronic circuits.
  • Low Voltage Operation: It is capable of operating at low voltages, making it suitable for applications that require efficient power management.
  • Protection Features: The device includes built-in protection mechanisms such as short-circuit protection, thermal shutdown, and overvoltage protection, ensuring the longevity and safety of both the regulator and the electronic system it is a part of.
  • Power Saving: With its power-saving features, the TDA3660J/N1B is an excellent choice for battery-operated devices, as it helps extend battery life by minimizing power loss.
  • Compact Package: The IC comes in a compact package, which makes it easy to integrate into a wide range of electronic products without requiring a lot of space on the PCB.

Applications

The TDA3660J/N1B is suitable for a variety of applications, including but not limited to:

  • Consumer electronics such as televisions, radios, and gaming consoles
  • Automotive electronics for stable power supply in vehicles
  • Industrial control systems where precise voltage regulation is necessary
  • Portable devices where power efficiency is a priority

Technical Specifications

Some of the technical specifications of the TDA3660J/N1B include:

  • Output Voltage Range: Specified by the manufacturer
  • Output Current Capability: Specified by the manufacturer
  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Specified by the manufacturer

For detailed specifications and application notes, it is recommended to consult the official NXP datasheet for the TDA3660J/N1B.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess