EN
  • EN
  • DE

TMS320C6211GFN150

Part No TMS320C6211GFN150
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C62x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed Point
Interface Host Interface, McBSP
Clock Rate 150MHz
Non-Volatile Memory External
On-Chip RAM 72kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (27x27)
RoHS State Request Verification
Win Source Part Number 1271072-TMS320C6211GFN150
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6211
Introduction Date August 01, 1998
ECCN 3A991.a.3
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C6211GFN150 CAD Model

Description

Product Overview: TMS320C6211GFN150

The TMS320C6211GFN150 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities and efficiency. Designed to cater to a wide range of applications, this DSP is part of the TMS320C6x DSP family, which is known for its innovative VLIW (Very Long Instruction Word) architecture that enables parallel processing and maximizes computational speed.

Key Features

  • CPU Frequency: The TMS320C6211GFN150 operates at a frequency of 150MHz, providing robust processing power for complex algorithms and tasks.
  • Integrated Memory: This DSP comes with a large on-chip memory, including 16KB of L1 program cache, 16KB of L1 data cache, and 256KB of L2 unified mapping RAM/cache, allowing for efficient data management and high-speed computation.
  • Advanced Architecture: The device features Texas Instruments' high-performance VLIW architecture, which can execute up to eight operations in a single cycle, significantly enhancing the DSP's throughput and efficiency.
  • Peripheral Support: It includes a variety of peripherals such as a host-port interface, two multichannel buffered serial ports, and a 32-bit external memory interface, facilitating easy integration into a wide range of systems.
  • Power Management: With advanced power management features, the TMS320C6211GFN150 ensures low power consumption, making it ideal for portable and power-sensitive applications.

Applications

The versatility of the TMS320C6211GFN150 allows it to be used in numerous applications, including but not limited to:

  • Telecommunications
  • Audio and speech processing
  • Industrial control systems
  • Medical imaging
  • Instrumentation and analytics

Package and Quality

The TMS320C6211GFN150 is available in a 179-pin BGA (Ball Grid Array) package, ensuring compactness and reliability for embedded systems. Texas Instruments maintains a commitment to quality, and this DSP is no exception, offering long-term reliability and performance for critical applications.

With its combination of speed, power efficiency, and programmability, the TMS320C6211GFN150 from Texas Instruments stands as a premier choice for developers seeking a DSP that can deliver exceptional performance for computationally demanding tasks.

You May Also Be Interested in

NXP / Nexperia
Lowest to $9.3844
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $21.8976
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
NXP / Nexperia
Lowest to $47.9718

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess