EN
  • EN
  • DE

TDA2616/N1,112

Part No TDA2616/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB STEREO 15W 9SIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Amplifier IC 2-Channel (Stereo) Class AB 9-PSIL
Manufacturer NXP
Package Tube
Part Status Obsolete
Operating Temperature Range -25°C ~ 150°C (TA)
Mounting Through Hole
Package 9-SIP
Case / Package 9-PSIL
Family Name TDA261
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 568-3497-5, 935040320112, TDA2616U
Quantity per package 23
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936303-TDA2616/N1,112
Ultra Librarian 3D Model Ultra Librarian TDA2616/N1,112 CAD Model

Description

The TDA2616/N1,112 is a high-fidelity audio power amplifier integrated circuit produced by NXP Semiconductors. This robust semiconductor device is designed to deliver a seamless audio amplification experience for a wide range of consumer electronics, including home stereo systems, television sets, and active speakers.

Key Features

  • Output Power: The TDA2616/N1,112 is capable of delivering up to 2 x 12 W of continuous output power into an 8-ohm load at a supply voltage of ±16 V, making it suitable for medium-power audio applications.
  • Supply Voltage Range: This amplifier IC operates over a wide supply voltage range from ±6 V to ±25 V, providing versatility in various power supply configurations.
  • Low Distortion: It ensures low total harmonic distortion (THD) and noise, which results in high-quality sound reproduction.
  • Thermal Protection: The device includes an integrated thermal protection circuit that automatically shuts down the amplifier in the event of overheating, safeguarding it against potential thermal damage.
  • Short-circuit Safe: The TDA2616/N1,112 is designed to be safe against short-circuits, ensuring reliable operation even in adverse conditions.
  • Mute Mode: A mute function is provided that can be activated to reduce power consumption and prevent audible pops and clicks during power cycling.

Applications

The versatility and performance of the TDA2616/N1,112 make it an excellent choice for a variety of audio amplification applications, including:

  • Hi-Fi audio systems
  • Television sets
  • Active speakers
  • Small home theater systems
  • DIY audio projects

Technical Specifications

Parameter Value
Output Power 2 x 12 W (8 Ohm)
Supply Voltage Range ±6 V to ±25 V
Total Harmonic Distortion (THD) Low
Thermal Protection Yes
Short-circuit Protection Yes
Mute Function Yes

Overall, the TDA2616/N1,112 from NXP Semiconductors is a reliable and efficient solution for audio amplification needs, providing high-quality sound with minimal distortion and robust protection features.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess