EN
  • EN
  • DE

TDA19995HL/C1

Part No TDA19995HL/C1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1149+
Reference case LQFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716592-TDA19995HL/C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA19995HL/C1 CAD Model

Description

The TDA19995HL/C1 is a cutting-edge High-Definition Multimedia Interface (HDMI) switch produced by NXP Semiconductors. Designed to meet the high demands of modern multimedia applications, this integrated circuit provides a seamless interface for audio and video connections in a wide range of electronic devices.

Key Features

  • High-Definition Support: The TDA19995HL/C1 supports high-definition video formats, making it ideal for applications requiring high-resolution video transmission.
  • Multiple Inputs: With multiple HDMI inputs, this switch allows for easy switching between different video sources, enhancing the user experience with flexibility and convenience.
  • Audio Return Channel (ARC): The inclusion of ARC support enables the device to send audio data upstream to a surround sound system or a soundbar, reducing cable clutter and simplifying setup.
  • Content Type Bits: It can handle content type bits, ensuring that the connected display receives content optimized for its capabilities.
  • Deep Color Support: Compatibility with deep color modes means that the TDA19995HL/C1 can process and transmit more accurate color representations, resulting in richer and more vivid visuals.
  • 3D Support: The device is also capable of handling 3D video formats, providing an immersive viewing experience for 3D content.

Applications

The versatility of the TDA19995HL/C1 makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Digital TVs and Set-Top Boxes
  • Home Theater Systems
  • Gaming Consoles
  • Personal Computers and Laptops
  • Video Projectors

Technical Specifications

The TDA19995HL/C1 operates over a wide temperature range and comes in a compact LQFP (Low-profile Quad Flat Package) form factor, ensuring it can be easily integrated into various designs without taking up excessive space.

Conclusion

The TDA19995HL/C1 by NXP stands out as a robust and versatile HDMI switch, capable of delivering high-quality audio and video transmission. Its support for the latest HDMI features makes it an essential component for developers looking to create state-of-the-art multimedia systems.

You May Also Be Interested in

NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess