EN
  • EN
  • DE

TDA18271HD/C2,551

Part No TDA18271HD/C2,551
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 64HLFQFN / Video Tuner IC I²C 64-HLQFN (9x9) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.13V ~ 3.47V
Mounting SMD (SMT)
Package / Case 64-PowerLFQFN
Supplier Device Package 64-HLQFN (9x9)
Base Product Number TDA182
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935285058551,TDA18271HD/C2-S-ND,TDA18271HD/C2-S
Standard Package 260
Win Source Part Number 1019603-TDA18271HD/C2,551
Ultra Librarian 3D Model Ultra Librarian TDA18271HD/C2,551 CAD Model

Description

NXP TDA18271HD/C2,551 Silicon Tuner IC

The NXP TDA18271HD/C2,551 is a cutting-edge silicon tuner integrated circuit (IC) designed to address the increasing demand for high-performance, compact, and energy-efficient solutions in the realm of digital TV and PC TV markets. This versatile component is engineered to support various broadcast standards, making it an ideal choice for a wide range of applications including televisions, set-top boxes, and PC TV cards.

Key Features

  • Hybrid (Analog & Digital) Reception: It supports both analog and digital reception, including DVB-T, DVB-T2, DVB-C, QAM, ISDB-T, and ATSC, offering flexibility and future-proofing for devices that utilize it.
  • High Integration: The TDA18271HD/C2,551 integrates several components which would otherwise be discrete, such as RF tracking filters, IF selectivity, and AGC, thus reducing the external component count and overall system cost.
  • High Performance: It boasts excellent phase noise performance, a key factor in achieving high-quality signal reception, and it also features superior sensitivity and linearity for optimal signal processing.
  • Low Power Consumption: Designed with energy efficiency in mind, the IC consumes low power, making it suitable for applications where power conservation is critical.

Advanced Technology

The TDA18271HD/C2,551 utilizes NXP's advanced Silicon Tuner technology, which provides a highly integrated solution by combining RF and IF functions on a single chip. This technology enables a significant reduction in the size of the tuner, which is particularly beneficial for slim and portable devices.

Easy Integration

Its I²C-bus controlled user interface allows for easy integration into system designs, providing a user-friendly operation and flexible programming. The device is designed to be easily configured and adaptable to different signal conditions and various country-specific broadcasting requirements.

Robust Design

The IC is encapsulated in a small form-factor package, which not only saves space but also offers robustness against external interference, ensuring reliable performance in a multitude of environments.

Overall, the NXP TDA18271HD/C2,551 silicon tuner IC is a highly versatile, efficient, and effective solution for manufacturers looking to enhance their digital TV and PC TV offerings with superior tuner capabilities.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO CONTROLLER 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256BGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0374 $50.9350
60+ $1.6717 $100.3020
93+ $1.6195 $150.6135
128+ $1.5672 $200.6016
166+ $1.5150 $251.4900
221+ $1.3583 $300.1843
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess