EN
  • EN
  • DE

TDA18218HN/C1,518

Part No TDA18218HN/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 48HVQFN / Video Tuner IC I2C 48-HVQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.13V ~ 3.47V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number TDA182
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361790-TDA18218HN/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA18218HN/C1,518 CAD Model

Description

The TDA18218HN/C1,518 is a cutting-edge silicon tuner integrated circuit (IC) from NXP Semiconductors, designed for terrestrial and cable digital TV reception. This versatile component is engineered to provide high-performance signal reception across various digital TV standards, making it a perfect choice for a wide range of consumer electronics, including televisions, set-top boxes, and personal video recorders.

Key Features

  • Multi-Standard Support: Compatible with a broad array of digital TV standards, including DVB-T, DVB-T2, DVB-C, DVB-C2, ISDB-T, and ATSC, the TDA18218HN/C1,518 offers flexibility for manufacturers targeting different geographic markets.
  • High Integration: This IC incorporates an RF tracking filter, low-noise amplifier (LNA), and on-chip PLL, reducing the need for external components and simplifying the design-in process.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18218HN/C1,518 helps consumer devices to meet stringent power consumption requirements.
  • Small Form Factor: The compact HVQFN package is space-saving and ideal for modern slim-profile electronics.

Performance and Quality

The TDA18218HN/C1,518 is engineered to deliver superior sensitivity and robust reception under challenging signal conditions. Its advanced noise figure and wide dynamic range ensure clear and reliable reception of digital TV signals. NXP's commitment to quality means that this tuner IC is manufactured to meet high standards of performance and reliability, ensuring customer satisfaction and long-term durability.

Applications

With its multi-standard support and high integration, the TDA18218HN/C1,518 is ideally suited for a variety of applications. Whether integrated into televisions, set-top boxes, or other digital broadcast receivers, this silicon tuner provides manufacturers with a versatile and reliable solution for global digital TV markets.

Technical Specifications

Parameter Value
Package HVQFN
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C

For manufacturers and designers looking for a reliable and flexible silicon tuner solution, the TDA18218HN/C1,518 from NXP offers an optimal blend of performance, integration, and energy efficiency.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 100QFP15
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess