EN
  • EN
  • DE

HMC739LP4ETR

Part No HMC739LP4ETR
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC MMIC VCO HBT HALF FREQ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function VCO
Frequency 23.8GHz ~ 26.8GHz
RF Type General Purpose
Secondary Attributes Triple Outputs (Divide by 2, Divide by 16, Standard)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number HMC739
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 920503-HMC739LP4ETR
Ultra Librarian 3D Model Ultra Librarian HMC739LP4ETR CAD Model

Description

Analog Devices Inc.'s HMC739LP4ETR: A Cutting-Edge RF Mixer

The HMC739LP4ETR is a high-performance, double-balanced mixer product from Analog Devices Inc., a leader in the design and manufacturing of high-quality integrated circuits. This RF mixer is part of the Hittite Microwave product line and is designed to meet the demanding needs of wireless infrastructure, test and measurement equipment, and military applications.

Constructed using Silicon-Germanium (SiGe) technology, the HMC739LP4ETR exhibits exceptional performance characteristics over a wide frequency range. It operates within the RF/IF frequency range of 6 GHz to 26 GHz, with an LO frequency of 6 GHz to 26 GHz and an IF frequency ranging from DC to 3.5 GHz, making it a versatile solution for various high-frequency mixing applications.

Featuring a robust design, the HMC739LP4ETR offers excellent LO to RF and LO to IF isolation, minimizing potential interference and ensuring signal integrity. This mixer also has a wide input IP3 (Input Third-Order Intercept Point), which allows it to maintain linearity and dynamic range even in the presence of strong interfering signals. This characteristic is particularly important in complex RF environments where maintaining signal quality is paramount.

The mixer comes in a compact 4x4 mm QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. Its small footprint and surface-mount packaging make it easy to integrate into various circuit designs, providing designers with a high degree of flexibility.

One of the key advantages of the HMC739LP4ETR is its ability to perform frequency conversion with a low noise figure, which is essential for maintaining the signal-to-noise ratio in communication systems. This feature, along with its wide bandwidth and high linearity, makes it an excellent choice for applications such as point-to-point and point-to-multipoint radios, satellite communication systems, and radar systems.

In summary, the HMC739LP4ETR from Analog Devices Inc. is a high-performance RF mixer that offers a combination of wide frequency range, excellent isolation, and high linearity. Its compact size and SiGe construction make it a preferred choice for designers looking for a reliable and efficient mixing solution in their advanced RF applications.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,IN CASCADED HOUSING
Need more? Email Us
MACOM Technology Solutions
PALLET,BP,2.7-2.9GHZ,300W,100US,
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVID DC-10GHZ DIE
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
PHASE DETECTOR,MODULE,CS121
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.2966 $89.2966
2+ $86.5061 $173.0122
3+ $83.7155 $251.1465
4+ $80.9250 $323.7000
5+ $72.5535 $362.7675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess