EN
  • EN
  • DE

HY57V641620BTC-7

Part No HY57V641620BTC-7
Manufacturer Hynix Semiconductor
Catalog SD
Description SD 4Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945701-HY57V641620BTC-7
Series *
Ultra Librarian 3D Model Ultra Librarian HY57V641620BTC-7 CAD Model

Description

The HY57V641620BTC-7 is a 64Mb Synchronous DRAM (SDRAM) memory chip manufactured by Hynix Semiconductor. It's designed for applications requiring moderate memory capacity with synchronous data transfer capabilities. This SDRAM is commonly used in various electronic devices where reliable memory storage and fast data access are needed.

Applications

  • Set-Top Boxes: Provides memory for decoding and displaying multimedia content.
  • Networking Devices: Used in routers, switches, and modems for temporary data storage.
  • Consumer Electronics: Implemented in DVD players, digital cameras, and portable media players.
  • Embedded Systems: Employed in industrial control systems, automotive electronics, and other embedded applications.

Features

  • Density: 64Mb (4M x 16)
  • Organization: Configured as 4,194,304 words x 16 bits.
  • Clock Rate: Operates at a specific clock frequency, as determined by the speed grade designation '-7'.
  • Interface: Standard SDRAM interface for simplified integration with various systems.
  • Power Supply: Typically operates at 3.3V, enabling low power consumption.
  • Refresh: Supports auto-refresh and self-refresh modes for data retention with minimal power usage.
  • Package: Commonly available in a TSOP (Thin Small Outline Package) for space-efficient design.

Benefits

  • Reliable Performance: Provides stable and consistent operation in diverse applications.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • Compact Size: Enables integration into small form-factor devices and systems with limited space.
  • Cost-Effective: Offers a balanced performance-to-cost ratio.

Additional Details

The HY57V641620BTC-7 SDRAM uses a synchronous interface to achieve high-speed data transfers, synchronizing data access with the system clock. It supports burst read and write operations, improving efficiency for block data transfers. The auto-refresh and self-refresh modes ensure data integrity while minimizing power consumption during idle periods. The TSOP package allows for easy integration into various circuit board designs, especially where space is a constraint. The '-7' suffix indicates a specific speed grade of the device, impacting its operational clock frequency and timings; referencing the Hynix datasheet for the part number is critical to understand and verify these parameters. It is essential to refer to the official Hynix datasheet for detailed specifications and operating conditions to ensure proper implementation and optimal performance within the target system.

You May Also Be Interested in

Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10S PC100 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 16Mx16 133MHz
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H 133MHz
Lowest to $2.8702
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess