EN
  • EN
  • DE

S912XET256W1VAG

Part No S912XET256W1VAG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16-bit MCU, S12X core, 256KB Flash, 50MHz, -40/+105degC, Automotive Qualified, QFP 144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090659-S912XET256W1VAG
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S912XET256W1VAG CAD Model

Description

NXP S912XET256W1VAG Microcontroller

The NXP S912XET256W1VAG is a high-performance microcontroller designed for automotive and industrial applications that require robust operation and a wide range of features. This powerful MCU is part of the S12XE family of 16-bit microcontrollers, which are renowned for their exceptional reliability and advanced functionality.

At the heart of the S912XET256W1VAG is a 16-bit S12X core that operates at up to 50MHz, delivering the computational power needed for complex tasks. The device boasts 256KB of Flash memory, providing ample space for application code and data storage. Additionally, the microcontroller comes with 12KB of RAM, ensuring smooth operation and efficient data handling.

The S912XET256W1VAG is equipped with a rich set of peripherals that enhance its capabilities. It includes multiple communication interfaces such as CAN, LIN, and SPI, which facilitate easy integration into automotive networks and industrial control systems. The MCU also features an 8-channel 10-bit Analog-to-Digital Converter (ADC), enabling precise measurement of analog signals.

For safety-critical applications, the S912XET256W1VAG offers features like a Memory Protection Unit (MPU) and Error Correction Code (ECC) on the Flash memory, which help to maintain data integrity and prevent system failures. The device's low-power design allows for energy-efficient operation, making it suitable for battery-powered systems.

With its robust I/O capabilities, the S912XET256W1VAG provides extensive connectivity options. The microcontroller supports up to 59 General Purpose Input/Output (GPIO) pins, allowing for flexible interfacing with sensors, actuators, and other electronic components. Furthermore, it includes a Timer Module for PWM generation and timing operations, as well as an Enhanced Capture Timer for advanced timing measurements.

Designed to operate in harsh environments, the S912XET256W1VAG is characterized by its wide operating temperature range and enhanced reliability. It is available in a 112-pin LQFP package, which is ideal for space-constrained applications. Whether it's automotive engine control units, industrial automation, or any application demanding high reliability and performance, the NXP S912XET256W1VAG microcontroller is an excellent choice for developers and engineers.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess