EN
  • EN
  • DE

TDA18212HN/S/C1:55

Part No TDA18212HN/S/C1:55
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO SILICON TUNER 40HVQFN / Video Tuner IC I²C 40-HVQFN (6x6) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Video Processing
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Function Tuner
Applications Consumer Video
Control Interface I²C
Voltage - Supply 3.3V ~ 3.6V
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-HVQFN (6x6)
Base Product Number TDA182
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935290565551
Standard Package 490
Win Source Part Number 1009079-TDA18212HN/S/C1:55
Ultra Librarian 3D Model Ultra Librarian TDA18212HN/S/C1:55 CAD Model

Description

The TDA18212HN/S/C1:55 is a cutting-edge silicon tuner IC designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This high-performance integrated circuit is engineered to meet the demanding requirements of modern digital TV broadcasting, offering a versatile solution for a wide range of applications including televisions, set-top boxes, and PC TV receivers.

Key Features

  • Frequency Range: The TDA18212HN/S/C1:55 supports a broad frequency range, making it suitable for various broadcast standards worldwide.
  • High Integration: This silicon tuner incorporates an RF front-end and a complete IF processing chain, reducing the need for external components and simplifying the design process for manufacturers.
  • Multi-Standard Support: It is capable of receiving DVB-T, DVB-T2, ISDB-T, and ATSC signals, ensuring compatibility with the majority of terrestrial digital TV standards.
  • Low Power Consumption: Designed with energy efficiency in mind, the TDA18212HN/S/C1:55 minimizes power usage, making it ideal for eco-friendly and portable devices.
  • Excellent Performance: The device delivers superior sensitivity and selectivity, providing a high-quality viewing experience even in areas with weak signal conditions.

Advantages

The TDA18212HN/S/C1:55 stands out for its exceptional integration level, offering manufacturers the advantage of a compact and cost-effective solution without compromising on performance. Its support for multiple digital TV standards means that products incorporating this tuner can be marketed globally, without the need for significant alterations for different regions.

Applications

With its robust design and flexible capabilities, the TDA18212HN/S/C1:55 is well-suited for a variety of consumer electronics devices. It is particularly ideal for:

  • Flat-panel TVs
  • Portable TV devices
  • Set-top boxes
  • PC TV cards
  • USB TV dongles

In conclusion, the TDA18212HN/S/C1:55 from NXP is a high-quality silicon tuner that offers a unique combination of performance, integration, and versatility, making it an excellent choice for manufacturers looking to deliver top-tier digital TV products to a global market.

You May Also Be Interested in

Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess