EN
  • EN
  • DE

TDA1558Q/N1,112

Part No TDA1558Q/N1,112
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W STER 17SIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 2-Channel (Stereo) or 4-Channel (Quad)
Max Output Power x Channels @ Load 22W x 2 @ 4 Ohm; 11W x 4 @ 2 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Case / Package DBS17P
Dimension 17-SIP Formed Leads
Win Source Part Number 043053-TDA1558Q/N1,112
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1558Q/N1,112 CAD Model

Description

Product Overview: TDA1558Q/N1,112

The TDA1558Q/N1,112 is an integrated class-B output amplifier encapsulated in a 17-lead DIL-bent-SIL plastic power package. Manufactured by NXP Semiconductors, this high-performance audio amplifier is designed to deliver quality sound and reliable performance in automotive and consumer audio applications.

Key Features

  • High Output Power: The TDA1558Q/N1,112 is capable of delivering up to 22 W of continuous average power to 4 Ω BTL (Bridge-Tied Load) loads with low distortion, making it ideal for car radio applications.
  • Flexibility: This amplifier can be used in both Bridge-Tied Load (BTL) and Single-Ended (SE) configurations, providing flexibility in application design.
  • Thermal Protection: It includes an integrated thermal protection circuit that shuts down the amplifier in case of excessive temperature, thus safeguarding the device from potential damage.
  • Short-Circuit Safe to Ground, to VP, and Across the Load: The TDA1558Q/N1,112 is equipped with robust protection features ensuring its safety and longevity even in adverse conditions.
  • Low Standby Current: The low standby current feature makes it suitable for battery-operated devices, contributing to energy efficiency and longer battery life.
  • Mode Select Switch: This feature allows for Standby and Mute modes, providing additional control over the amplifier's operation.
  • No Switch-On or Switch-Off Clicks: The design ensures that there are no audible clicks during power cycling, improving the user experience.
  • Electrostatic Discharge (ESD) Protection: The device includes ESD protection on all pins, enhancing its robustness in handling and operation.

Applications

The NXP TDA1558Q/N1,112 is primarily used in automotive audio systems, but its features make it suitable for a variety of other applications that require reliable and high-quality audio amplification. These include home stereo systems, active speakers, and other audio electronics where space and power efficiency are important considerations.

Conclusion

With its combination of power, flexibility, and protection features, the TDA1558Q/N1,112 from NXP Semiconductors stands out as a top choice for designers looking to create compact and robust audio amplification solutions. Its ease of integration and dependable performance under challenging conditions make it a versatile component in the audio electronics landscape.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 60MW 16TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess