EN
  • EN
  • DE

TDA1519CTH

Part No TDA1519CTH
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 22WBTL or 2 x 11Wstereo power amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1265870-TDA1519CTH
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1519CTH CAD Model

Description

The TDA1519CTH from NXP Semiconductors is a high-performance integrated circuit designed for audio amplification. This robust audio amplifier IC is part of NXP's acclaimed audio processing range, known for delivering excellent sound quality and reliability. The TDA1519CTH is particularly suitable for automotive audio applications but can also be effectively used in a variety of other audio systems.

Key Features

  • Power Output: The TDA1519CTH offers a substantial power output of 2 x 6 W, or 1 x 12 W in a bridge-tied load (BTL) configuration, making it a versatile choice for a range of audio applications.
  • Supply Voltage Range: It operates on a wide supply voltage range from 8.5 V to 18 V, accommodating various power supply scenarios and ensuring stable operation across different voltages.
  • Low Distortion: The device provides low distortion, ensuring high-quality audio reproduction that is free from unwanted noise and interference.
  • Thermal Protection: It includes an integrated thermal protection circuit that prevents the device from overheating, thereby enhancing its reliability and lifespan.
  • Short-Circuit Resistant: The TDA1519CTH is designed to be resistant to short-circuits, which can occur in challenging automotive environments, ensuring continuous performance without interruption.

Applications

The TDA1519CTH is ideally suited for the automotive market, where it can be used to drive speakers in car radios and sound systems. Its robust design also makes it a good fit for home audio systems, portable speakers, and other consumer audio electronics that require a compact, high-quality audio amplifier.

Package and Mounting

This audio amplifier is available in a heat sink package, which facilitates efficient thermal dissipation. The package is designed to be mounted onto a printed circuit board (PCB) with ease, allowing for streamlined integration into system designs.

Overall, the NXP TDA1519CTH stands out as a reliable and efficient solution for designers looking to enhance the audio performance of their systems with minimal distortion and maximum durability.

You May Also Be Interested in

IXYS
Lowest to $7.8205
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Microchip Technology
Lowest to $6.2562
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,206 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess