EN
  • EN
  • DE

TDA1519CTD/N3C,118

Part No TDA1519CTD/N3C,118
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 22W MONO 20HSOP / Audio Amp Speaker 1-CH Mono/2-CH Stereo 22W Class-B 20-Pin HSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Class B
Output Type 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load 22W x 1 @ 4 Ohm; 11W x 2 @ 2 Ohm
Operating Supply Voltage 6 V ~ 17.5 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting SMD
Operating Temperature Range -25°C ~ 150°C (TJ)
Manufacturer Package 20-HSOP
Package 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Win Source Part Number 796520-TDA1519CTD/N3C,118
Popularity Medium
Supply and Demand Status Limited
Family Name TDA1519C
Introduction Date October 16, 1998
ECCN EAR99
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TDA1519CTD/N3C,118 CAD Model

Description

Introducing the TDA1519CTD/N3C,118 Audio Amplifier by NXP

The TDA1519CTD/N3C,118 is a high-quality audio power amplifier designed and manufactured by NXP Semiconductors. This integrated circuit is specifically engineered to deliver exceptional sound quality with high reliability and efficiency, making it an ideal choice for automotive audio applications as well as consumer audio systems.

Key Features

  • Power Output: The TDA1519CTD/N3C,118 boasts a robust power output, capable of driving a load with considerable power without compromising on audio clarity.
  • Amplifier Type: It is a Class-B audio amplifier, which ensures a good balance between efficiency and linearity, reducing power loss and heat generation.
  • Supply Voltage Range: This device operates over a wide supply voltage range, making it versatile for use in various electronic equipment with differing power requirements.
  • Low Distortion: The amplifier is designed to minimize total harmonic distortion (THD), ensuring a clear and high-fidelity audio output.
  • Protection Features: It includes several protection features such as short-circuit protection and thermal overload protection, safeguarding the device under adverse conditions.

Applications

The versatility of the TDA1519CTD/N3C,118 extends to a variety of applications. Its robust design is particularly suited for:

  • Car radio amplifiers
  • Boom boxes
  • TV sound systems
  • Small-scale public address systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the TDA1519CTD/N3C,118 is no exception. This product is manufactured to meet high standards, ensuring consistent performance and longevity. The device comes in a compact package, which allows for space-saving PCB designs without sacrificing power or audio quality.

Conclusion

For designers and engineers looking to integrate a reliable and high-performing audio amplifier into their systems, the TDA1519CTD/N3C,118 from NXP Semiconductors stands out as a superior choice. With its combination of power, efficiency, and protective features, this audio amplifier is poised to enhance the audio experience in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1 CHANNEL(S), 1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess