EN
  • EN
  • DE

TDA1517

Part No TDA1517
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 6W STER 18HDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class B
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 6W x 2 @ 4 Ohm
Supply Voltage - Operating 6 V to 18 V
Features Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting Through Hole
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 18-HDIP
Dimension 18-DIP (0.300", 7.62mm) Exposed Pad
Win Source Part Number 089576-TDA1517
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TDA1517
Introduction Date December 01, 1994
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TDA1517 CAD Model

Description

The TDA1517 from NXP is a high-performance integrated circuit designed for use in audio amplification applications. This power amplifier is capable of delivering 2 x 6 watts of stereo output, making it an ideal choice for compact audio systems, such as portable speakers, small televisions, and car radios. With its robust design and efficient power usage, the TDA1517 has become a popular choice among manufacturers looking to enhance the audio experience in their products.

Key Features

  • Power Output: The TDA1517 provides a powerful 2 x 6 W stereo output, ensuring clear and loud audio performance for its size and class.
  • Efficiency: Designed with efficiency in mind, this IC minimizes power loss through heat, making it suitable for battery-operated devices.
  • Minimal External Components: The TDA1517 is designed to operate with a minimal number of external components, simplifying the design and reducing the overall cost of the audio system.
  • Thermal Protection: It includes built-in thermal protection that prevents damage to the IC under high temperature conditions, ensuring reliability and longevity.
  • Short-circuit Resilient: The device can withstand short-circuit conditions on the outputs, providing robustness against potential wiring errors or speaker faults.
  • Mute Function: An integrated mute function allows the output to be switched off, reducing power consumption and preventing pops or clicks during power cycling.

Applications

The TDA1517's versatility makes it suitable for a variety of applications, including:

  • Portable audio devices
  • Small television sets
  • Car radio systems
  • Desktop computer speakers
  • DIY audio projects

Technical Specifications

Some of the technical specifications of the TDA1517 include a wide supply voltage range, low quiescent current, and the ability to drive 4-ohm loads. The IC also features a DC volume control and is available in a 9-lead single in-line (SIL) plastic power package.

For detailed information about the TDA1517, including pin configurations, application circuits, and safety warnings, please refer to the official NXP datasheet available on their website or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLSS D STER 20.2W 48HTQFP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 675MW 8SOIC
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 835 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess