EN
  • EN
  • DE

TDA1516Q

Part No TDA1516Q
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 215831-TDA1516Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1516Q CAD Model

Description

Product Overview: TDA1516Q Power Amplifier by NXP

The TDA1516Q is a monolithic integrated circuit housed in a 13-lead single-in-line (SIL) plastic power package. This high-performance product by NXP Semiconductors is designed to deliver powerful audio amplification with a focus on quality and efficiency. It is a versatile audio power amplifier that is widely used in car radios, Hi-Fi audio systems, and small home theater setups.

Key Features

  • Output Power: The TDA1516Q is capable of delivering 24 W of continuous average power to an 8 Ohm load with less than 1% distortion, making it an excellent choice for applications requiring robust sound output.
  • High Efficiency: Thanks to its class-B output stage, the device ensures high power efficiency, which is crucial for minimizing heat dissipation and extending the lifespan of the amplifier.
  • Low Distortion: The amplifier provides low harmonic distortion and low cross-over distortion, resulting in clear and high-fidelity audio reproduction.
  • Protection Circuits: It includes various protection features such as short-circuit proof across the load, thermal protection, and ground fault protection, ensuring reliability and safety in operation.
  • Mute/Stand-by Function: The TDA1516Q comes with a mute function that can be activated via a DC voltage, as well as a stand-by mode, contributing to energy savings when the amplifier is not in active use.

Applications

The TDA1516Q is suitable for a wide range of audio applications, particularly where space and thermal efficiency are of concern. Its typical applications include:

  • Car audio systems
  • Compact Hi-Fi systems
  • Television sets
  • Small audio amplifiers

Conclusion

The NXP TDA1516Q stands out as a reliable and efficient solution for mid-power audio amplification needs. Its combination of power efficiency, audio quality, and integrated protection features make it a preferred choice for designers and audio enthusiasts alike. Whether for automotive audio systems or compact home entertainment units, the TDA1516Q is engineered to deliver outstanding performance and durability.

You May Also Be Interested in

Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
THAT Corporation
2162Q16-U THAT Audio Amplifiers Dual VCA datasheet, inventory, & pricing.
Lowest to $10.2632
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess