EN
  • EN
  • DE

TDA1516BQ/N2

Part No TDA1516BQ/N2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0923+
Reference case ZIP-13
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 716586-TDA1516BQ/N2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1516BQ/N2 CAD Model

Description

Product Overview: TDA1516BQ/N2 Amplifier IC from NXP

The TDA1516BQ/N2 is a high-fidelity audio power amplifier integrated circuit manufactured by NXP Semiconductors. This robust device is designed to deliver powerful performance for car radio and Hi-Fi audio systems. With its ability to drive a 24 W RMS power output into a 4 Ohm load with low distortion, the TDA1516BQ/N2 stands out as a reliable choice for audio amplification needs.

Key Features

  • Output Power: Capable of delivering 24 W of continuous average power to a 4 Ohm BTL load with low harmonic distortion.
  • Operating Voltage: Wide supply voltage range from 6 V to 18 V, making it versatile for use in various electronic devices.
  • Protection: Equipped with multiple protection features such as short-circuit safe to ground, to Vp and across the load, as well as thermal protection with a thermal shutdown feature.
  • Mute Function: Integrated mute function that allows the user to turn off the sound output without switching off the amplifier.
  • Minimal External Components: Requires very few external components, which simplifies circuit design and reduces overall system cost.

Applications

The TDA1516BQ/N2 is specifically designed for use in car audio applications but is equally suitable for home audio systems, portable speakers, and other audio electronics requiring a high-quality power amplifier with minimal external components.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the TDA1516BQ/N2 is no exception. It is built to meet the rigorous standards expected from a leading semiconductor manufacturer, ensuring long-term performance and dependability for your audio solutions.

Environmental Considerations

NXP designs its products with environmental impact in mind. The TDA1516BQ/N2 is available in a lead-free package, aligning with current environmental regulations and promoting sustainability in electronic components.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 1.6W 10UMAX
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess