EN
  • EN
  • DE
  • IT

TDA1308AT

Part No TDA1308AT
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description Class AB stereo headphone driver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265855-TDA1308AT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1308AT CAD Model

Description

The NXP TDA1308AT is a high-quality Class AB stereo headphone driver integrated circuit, designed to provide a premium audio experience for a wide range of consumer electronics. This versatile IC is perfect for applications that require low-power consumption and a high signal-to-noise ratio, making it an ideal choice for portable devices such as MP3 players, mobile phones, and personal multimedia devices.

Key Features

  • High-Quality Sound: The TDA1308AT is engineered to deliver a clear and powerful audio output, ensuring a rich listening experience with minimal distortion.
  • Low Voltage Operation: It operates at a supply voltage range of 3 V to 6 V, which is compatible with most battery-operated devices, allowing for flexible design options.
  • Power Efficiency: This IC features low power consumption, making it an energy-efficient option that extends the battery life of portable devices.
  • Gain Bandwidth: The device offers a large gain bandwidth, providing excellent audio performance over a wide frequency range.
  • Thermal and Short-Circuit Protection: Built-in thermal and short-circuit protection mechanisms ensure the longevity and reliability of the headphone driver.

Applications

The TDA1308AT is a versatile component that can be used in a variety of audio-related applications. Its low power requirements and high fidelity make it suitable for:

  • Portable audio devices
  • Hi-Fi headphone drivers
  • Audio sections in PCs and notebooks
  • Portable gaming systems

Technical Specifications

Some of the technical specifications of the TDA1308AT include:

  • Supply voltage range: 3 V to 6 V
  • Low power consumption
  • No switch-on or switch-off clicks
  • Low distortion
  • Short-circuit resistant
  • Thermal protection

With its robust design and high-quality audio output, the NXP TDA1308AT is a top choice for manufacturers looking to enhance the audio experience in their products. Its compact size, coupled with its impressive audio performance, makes it a highly attractive solution for a variety of audio applications.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess