EN
  • EN
  • DE

TDA11136H/N3/3

Part No TDA11136H/N3/3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 361486-TDA11136H/N3/3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA11136H/N3/3 CAD Model

Description

Product Overview: TDA11136H/N3/3

The TDA11136H/N3/3 is a high-quality television signal processor produced by NXP Semiconductors. This integrated circuit (IC) is designed to provide a comprehensive solution for analog television systems, combining many functions typically required for TV signal processing into a single chip.

Key Features

  • Multi-Standard Support: The TDA11136H/N3/3 supports various analog broadcast standards, including PAL, SECAM, and NTSC. This makes it a versatile choice for television manufacturers aiming to reach a global market.
  • Integrated Video Decoder: It comes with an integrated video decoder that can handle various video formats, providing clear and sharp images.
  • On-Screen Display (OSD): The IC includes an on-screen display generator, allowing for user-friendly interaction and display of channel information, volume levels, and menus.
  • Teletext Decoder: For regions where teletext is used, the TDA11136H/N3/3 includes a teletext decoder, enhancing the user experience with additional information services.
  • Sound Processing: The chip also features sound processing capabilities, delivering quality audio to accompany the video output.

Applications

The TDA11136H/N3/3 is primarily used in television sets, including CRT, LCD, and other display technologies that require analog signal processing. Its multifunctional nature also makes it suitable for use in video recorders, set-top boxes, and other AV equipment that requires standard-definition signal processing.

Technical Specifications

  • Package: The IC comes in a QFP (Quad Flat Package), which is suitable for surface mount technology.
  • Power Supply: It operates on a single power supply, simplifying the power design of the television set.
  • Interfaces: The TDA11136H/N3/3 is equipped with various inputs and outputs to handle audio and video signals, including CVBS and S-Video inputs.

In summary, the TDA11136H/N3/3 by NXP Semiconductors is a comprehensive solution for analog television signal processing, offering compatibility with multiple standards, integrated video and audio processing, and user-friendly features such as on-screen display and teletext. Its integration of multiple functions into a single chip makes it a cost-effective and space-saving option for manufacturers.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess